EN
  • EN
  • DE
  • IT

LM2575-3.3WU

Part No LM2575-3.3WU
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 52kHz Simple 1A Buck Regulator | IC REG BUCK 3.3V 1A TO263-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Bulk
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 4V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 3.3V
Output Current 1A
Switching Frequency 52kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package TO-263-5
Family Part Number LM2575-12
Manufacturer Pack Quantity 50
MSL Level 3 (168 Hours)
Win Source Part Number 1197344-LM2575-3.3WU
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2575-3.3WU CAD Model

Description

Microchip Technology's LM2575-3.3WU Step-Down Voltage Regulator

The LM2575-3.3WU from Microchip Technology is a highly efficient, monolithic integrated circuit designed for voltage step-down conversion. This robust and versatile component is part of the LM2575 series, known for its ease of use and ability to produce a stable 3.3V output voltage from a wider input voltage range. It is an ideal solution for a variety of applications, including consumer electronics, automotive systems, and industrial hardware.

Key Features:

  • Output Voltage: Fixed at 3.3V, the LM2575-3.3WU provides a stable and regulated output, essential for sensitive electronic devices that require a consistent power supply.
  • High Efficiency: With a conversion efficiency of up to 77%, this regulator is designed to optimize power usage, making it suitable for battery-powered applications.
  • Wide Input Voltage Range: The device can handle an input voltage range from 4V to 40V, accommodating a variety of power sources and fluctuating input conditions.
  • Output Current: Capable of delivering up to 1A of output current, the LM2575-3.3WU can power a broad range of components and devices.
  • Thermal Shutdown and Current Limiting: Built-in safety features protect the device from excessive heat and current, ensuring long-term reliability and performance.
  • Simple External Components: Requires minimal external components for operation, simplifying design and reducing overall system cost.
  • Standard TO-220 Package: Housed in a widely used TO-220 package, the LM2575-3.3WU is easy to integrate into existing designs and PCB layouts.

Applications:

  • Consumer Electronics: TVs, VCRs, and portable devices
  • Automotive: Car accessories and infotainment systems
  • Industrial: Power supplies, instrumentation, and control systems
  • Telecommunications: Cellular phones and radio systems

The LM2575-3.3WU is an exemplary solution for designers seeking a reliable and efficient voltage regulator. With its straightforward implementation and robust feature set, this component from Microchip Technology stands as a top choice for a wide range of power management applications.

You May Also Be Interested in

Richtek USA Inc.
IC REG BUCK ADJ 800MA 8WDFN
Need more? Email Us
Analog Devices Inc.
HIGH VOLTAGE DIFFERENCE/CURRENT
Lowest to $10.4866
Maxim Integrated
IC REG BUCK 1.5V 250MA SOT23-5 / Switching Regulator IC Output
Lowest to $9.7792
Analog Devices Inc.
IC REG BUCK BST PROG/3V 16FC2QFN
Lowest to $8.1493
Rohm Semiconductor
NANO PULSE CONTROL, 3.5V TO 40V
Lowest to $12.4092
Microchip Technology
HIGH PERFORMANCE 5.5V, 3A I2C CO
Need more? Email Us
Vishay
SYNC REG 6A MICROBUCK PP MLP55-2
Lowest to $14.7790
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.6520
ON Semiconductor
IC REG BUCK ADJ 10A 35PQFN
Lowest to $10.8241

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1334 $50.1344
39+ $2.5710 $100.2690
61+ $2.4906 $151.9266
83+ $2.4103 $200.0549
108+ $2.3299 $251.6292
144+ $2.0889 $300.8016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,470 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess