EN
  • EN
  • DE
  • IT

LM2576-3.3BT

Part No LM2576-3.3BT
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 3A TO220-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 3A
Frequency - Switching 52kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 071083-LM2576-3.3BT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2576-3.3BT CAD Model

Description

Microchip Technology's LM2576-3.3BT: A Robust Voltage Regulator

The LM2576-3.3BT from Microchip Technology is a highly efficient, easy-to-use voltage regulator that offers all the features necessary for a robust power management solution. This device is part of the LM2576 series, which are monolithic integrated circuits designed to provide step-down (buck) voltage conversion with minimal external components.

Key Features

  • Output Voltage: Precisely regulated 3.3V output, suitable for a wide range of applications in electronics.
  • Output Current: Capable of delivering up to 3A of load current with excellent line and load regulation.
  • Efficiency: High-efficiency design, with a typical efficiency rating of 77% to 85%, depending on the load and input voltage conditions.
  • Thermal Shutdown: Integrated thermal shutdown and current limit features protect the device and the load from damage due to overheating and overcurrent conditions.
  • Simple Design: Requires minimal external components, making it an ideal solution for space-constrained applications.
  • Standard Package: Available in a TO-220 package that is widely used and easily integrated into a variety of circuit designs.

Applications

The LM2576-3.3BT is versatile and can be employed in numerous applications, including:

  • Simple high-efficiency step-down (buck) regulators
  • On-card switching regulators
  • Positive to negative converter (Buck-Boost)

Reliability and Performance

Microchip Technology's commitment to quality ensures that the LM2576-3.3BT is a reliable component for your power supply needs. Its ability to maintain a stable 3.3V output even with variations in input voltage and load conditions makes it a preferred choice for designers looking for a dependable and efficient power solution.

Whether you are developing power supplies for consumer electronics, industrial hardware, or automotive applications, the LM2576-3.3BT offers a blend of performance, simplicity, and reliability that can help streamline your design process and enhance the end product's power stability.

You May Also Be Interested in

Analog Devices Inc.
10A LOW VLTG SYNCH STEP-DWN SILN / Buck Switching Regulator IC Positive Fixed 1V 1 Output 10A 18-TFQFN Exposed Pad
Lowest to $21.2885
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.6520
Maxim Integrated
IC REG BUCK PROG 10A 17FC2QFN
Lowest to $9.4595
Analog Devices Inc.
IC REG MULT CONFG ADJ TSOT23 / Switching Regulator IC Output
Lowest to $2.6708
ON Semiconductor
IC REG BUCK 6A 70V 35PQFN
Lowest to $5.0285
Microchip Technology
IC REG BOOST SYNCH 8FTQFN
Lowest to $0.2688
Texas Instruments
IC REG BUCK 3.3V 3A 6DSBGA
Lowest to $2.0058
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $3.6654
Texas Instruments
IC REG BUCK ADJ/3.3V 2A 9VQFN
Lowest to $2.7382

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess