EN
  • EN
  • DE

LX5530LQ-TR

Part No LX5530LQ-TR
Manufacturer Microchip Technology
Catalog RF Amplifiers
Description IC RF AMP 4.5GHZ-6GHZ 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Frequency 4.5GHz ~ 6GHz
P1dB 25dBm
Gain 33dB
Voltage - Supply 3V ~ 5V
Current - Supply 250mA
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 199351-LX5530LQ-TR
Ultra Librarian 3D Model Ultra Librarian LX5530LQ-TR CAD Model

Description

Introducing the LX5530LQ-TR Power Amplifier by Microchip Technology

The LX5530LQ-TR from Microchip Technology is a high-performance, power amplifier module designed to enhance wireless communication by boosting signal strength. This cutting-edge component is ideal for a variety of applications, including wireless local area networks (WLANs), spread spectrum systems, and other complex RF designs.

Operating in the 2.4 GHz to 2.5 GHz frequency range, the LX5530LQ-TR is perfectly suited for devices utilizing the IEEE 802.11b/g/n WiFi standards. Its integration into your system promises to deliver exceptional RF performance, ensuring reliable and efficient wireless connectivity for consumer electronics, industrial devices, and Internet of Things (IoT) applications.

Key Features of the LX5530LQ-TR

      
  • Frequency Range: The amplifier is optimized for the 2.4 GHz to 2.5 GHz frequency band, making it highly compatible with a wide range of wireless communication protocols.
  •   
  • High Output Power: With its robust output, the LX5530LQ-TR can significantly increase the range and signal quality of wireless transmissions.
  •   
  • Efficiency: Designed with efficiency in mind, this power amplifier helps to conserve energy, which is crucial for battery-powered devices.
  •   
  • Compact Form Factor: The small footprint of the package allows for integration into space-constrained designs without compromising performance.
  •   
  • Temperature Range: The device operates reliably over a wide temperature range, ensuring stable performance in various environmental conditions.

Microchip Technology's commitment to quality is evident in the LX5530LQ-TR, which is built to meet the high standards required for modern wireless applications. The device is supplied in a RoHS-compliant QFN package, which not only ensures environmental friendliness but also facilitates ease of soldering and mounting on printed circuit boards (PCBs).

Whether you're developing a new wireless product or looking to improve an existing one, the LX5530LQ-TR power amplifier is an excellent choice for boosting your RF capabilities. Its superior performance, combined with Microchip's renowned support and reliability, makes it a valuable component for any RF design engineer's toolkit.

You May Also Be Interested in

NXP / Nexperia
AIRFAST POWER AMPLIFIER MODULE,
Need more? Email Us
Analog Devices Inc.
IC AMP CELLULAR 0HZ-6GHZ MICRO-P / RF Amplifier IC Cellular, CATV 0Hz ~ 6GHz Micro-P
Lowest to $4.8750
Renesas Electronics America
IC AMP 2/3/4G 600MHZ-4.2GHZ 8DFN / RF Amplifier IC 2G/3G/4G 600MHz ~ 4.2GHz 8-DFN (2x2)
Lowest to $12.4215
Broadcom Limited
IC POWER AMP / RF Amplifier IC
Lowest to $3.5909
Analog Devices Inc.
IC RF AMP VSAT 5GHZ-17GHZ DIE / RF Amplifier IC VSAT 5GHz ~ 17GHz Die
Lowest to $26.9346
NXP / Nexperia
BGU8823
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC RF AMP GNSS 6ESON / RF Amplifier IC GNSS 1.164GHz ~ 1.3GHz, 1.559GHz ~ 1.61GHz 6-ESON (1.6x1.6)
Lowest to $1.7205
Skyworks Solutions Inc.
IC AMP LTE 2.3GHZ-2.7GHZ 16MCM / RF Amplifier IC LTE 2.3GHz ~ 2.7GHz 16-MCM (5x5)
Lowest to $8.7313
M/A-Com Technology Solutions
IC RF AMP 27.5GHZ-30GHZ DIE / RF Amplifier IC 27.5GHz ~ 30GHz Die
Lowest to $189.7880

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess