EN
  • EN
  • DE

AP9962J

Part No AP9962J
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description N-CHANNEL ENHANCEMENT MODE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1146180-AP9962J
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP9962J CAD Model

Description

The AP9962J is an N-Channel enhancement mode power MOSFET manufactured by Advanced Power Electronics Corp. (APEC). This MOSFET is designed for power management applications where efficiency and reliability are critical. It is suitable for use in circuits such as DC-DC converters, power supplies, and motor control.

Applications:

      
  • DC-DC Converters: Used to efficiently convert DC voltage levels in a variety of applications.
  •   
  • Power Supplies: Employed in the design of stable and efficient power supplies.
  •   
  • Motor Control: Suitable for controlling the speed and torque of motors with high efficiency.
  •   
  • Load Switching: Efficiently manages power delivery to different loads.

Features:

      
  • N-Channel Enhancement Mode: Conducts when a positive voltage is applied to the gate.
  •   
  • Low On-Resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
  •   
  • Fast Switching Speed: Allows for quick and efficient switching.
  •   
  • Low Gate Charge (Qg): Reduces the energy required to drive the MOSFET.
  •   
  • Surface Mount Package: Enables automated assembly and compact designs.

Benefits:

      
  • High Efficiency: Low on-resistance reduces power dissipation, leading to increased efficiency.
  •   
  • Reduced Heat Generation: Lower power losses result in less heat, improving reliability.
  •   
  • Improved Performance: Fast switching speed enhances overall system performance.
  •   
  • Compact Design: Surface mount package allows for smaller, denser designs.

Additional Details:

Key parameters of the AP9962J include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and pulsed drain current (IDM). Designers should refer to the APEC datasheet for detailed electrical characteristics, thermal performance data, and application guidelines to ensure optimal performance in their specific application. Its low on-resistance and fast switching characteristics make it a suitable choice for high-efficiency power management circuits.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
STMicroelectronics
Need more? Email Us
Analog Devices Inc.
Lowest to $1.9566
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
UTC
Lowest to $0.0622

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess