EN
  • EN
  • DE

2533020201601

Part No 2533020201601
Manufacturer Wurth Electronics Inc
Catalog Motion Sensors - Vibration
Description WSEN-ITDS 3 AXIS ACCELERATION SE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers >Motion Sensors >Accelerometers
Manufacturer Würth Elektronik
Packaging Tape & Reel (TR) Cut Tape (CT)
Part Status Active
Type Digital
Axis X, Y, Z
Acceleration Range ±2g, 4g, 8g, 16g
Bandwidth 0.08Hz ~ 400Hz
Output Type I2C, SPI
Voltage - Supply 1.7V ~ 3.6V
Ultra Librarian 3D Model Ultra Librarian 2533020201601 CAD Model

Description

Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.08Hz ~ 400Hz 12-LGA (2x2)

You May Also Be Interested in

TE Connectivity
SENSOR PIEZO FILM VIBRA TABS
Need more? Email Us
Adafruit Industries LLC
SLOW VIBRATION SENSOR SWITCH (HA / Vibration Sensor SPST Through Hole
Need more? Email Us
TE Connectivity
SENSOR MINISENSE 100 VERTICAL
Lowest to $11.2730
Adafruit Industries LLC
FLAT VIBRATION SWITCH - BREADBOA
Lowest to $3.4604
Wurth Electronics Inc
WSEN-ITDS 3 AXIS ACCELERATION SE
Need more? Email Us
TE Connectivity
SENSOR PIEZO FILM VIBRA MASS
Need more? Email Us
TE Connectivity
SENSOR VIBRATION
Need more? Email Us
Omron
SENSOR VIBR 100-170GAL 0.1A GRN
Need more? Email Us
Omron
SENSOR VIBRATION SPDT 10A OPEN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess