EN
  • EN
  • DE

LX5584ALQ-TR

Part No LX5584ALQ-TR
Manufacturer Microchip Technology
Catalog RF Front End (LNA + PA)
Description 2.4G FEM, 3.3V, 3X3X0.9
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Front End (LNA + PA)
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
RF Type 802.11-c
Frequency 2.4GHz ~ 2.5GHz
Features SP3T
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number LX5584
Standard Package 3,000 pcs
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 924669-LX5584ALQ-TR
Ultra Librarian 3D Model Ultra Librarian LX5584ALQ-TR CAD Model

Description

Microchip Technology's LX5584ALQ-TR: A High-Performance Wireless Solution

The LX5584ALQ-TR is a cutting-edge wireless communication component from the renowned manufacturer Microchip Technology. Designed to cater to the demanding requirements of modern wireless applications, this product stands out for its high efficiency, reliability, and robust performance. The LX5584ALQ-TR is an integral part of the wireless communication segment, providing solutions for various applications including industrial, automotive, and consumer electronics.

Key Features of the LX5584ALQ-TR

  • High Frequency Range: The device operates at a frequency range that ensures compatibility with a wide array of wireless standards, making it versatile for different types of communication protocols.
  • Low Power Consumption: Energy efficiency is at the core of the LX5584ALQ-TR, which is designed to consume minimal power, thereby extending the battery life of portable and remote devices.
  • Robust Design: Encased in a durable package, it is engineered to withstand harsh conditions, ensuring consistent performance even in the most challenging environments.
  • Integrated Features: The component includes integrated functionalities that reduce the need for external components, simplifying design and reducing overall system costs.
  • Easy Integration: With its compact form factor, the LX5584ALQ-TR can be easily integrated into existing designs, saving space and facilitating a quicker time to market for new products.

Applications

The versatility of the LX5584ALQ-TR makes it suitable for a broad spectrum of applications. It is widely used in:

  • Wireless network infrastructure
  • Internet of Things (IoT) devices
  • Smart home systems
  • Automotive communication systems
  • Industrial monitoring and control

Microchip Technology's commitment to excellence is evident in the LX5584ALQ-TR, which is manufactured to the highest standards of quality and performance. This product is an excellent choice for designers and engineers looking to incorporate reliable wireless communication capabilities into their applications. With its superior design and top-notch features, the LX5584ALQ-TR from Microchip Technology is set to be a key component in the future of wireless communication technology.

You May Also Be Interested in

Texas Instruments
Lowest to $1.1758
Analog Devices Inc.
IC FRONT-END MIXED-SGNL 64-LFCSP
Lowest to $46.9219
Microchip Technology
IC INT ONE-CHIP FRONT END 64VQFN
Lowest to $6.8828
Analog Devices Inc.
IC PROCESSOR FRONT END 64LFCSP
Need more? Email Us
Analog Devices Inc.
IC IF SUBSYSTEM GEN-PURP 48LFCSP
Lowest to $16.8029
Microchip Technology
Three-Channel Analog Front-End Device
Lowest to $2.9455
Skyworks Solutions Inc.
2GHZ 802.11AC 17DBM FEM
Lowest to $0.6255
Maxim Integrated
IC GPS RF FRONT END 48TQFP
Lowest to $1.8076
Microchip Technology
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess