EN
  • EN
  • DE

M1A3PE1500-FG484I

Part No M1A3PE1500-FG484I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 280 I/O 484FBGA  /  series Field Programmable Gate Array (FPGA) IC 280 276480 484-BGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series ProASIC3E
Package Tray
Total RAM Bits 276480
Number of I/O 280
Number of Gates 1500000
Voltage - Supply 1.425V ~ 1.575V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 100°C (TJ)
Package / Case 484-BGA
Supplier Device Package 484-FPBGA (23x23)
Base Product Number M1A3PE1500
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 60
Win Source Part Number 1017504-M1A3PE1500-FG484I
Ultra Librarian 3D Model Ultra Librarian M1A3PE1500-FG484I CAD Model

Description

Microchip Technology M1A3PE1500-FG484I Product Overview

The M1A3PE1500-FG484I is a high-performance, field-programmable gate array (FPGA) from Microchip Technology, designed for a wide range of applications that require advanced digital processing capabilities. This versatile FPGA is part of Microchip's ProASIC3 series, known for its low power consumption, reliability, and security features. It is an ideal choice for designers looking to create complex, integrated systems for industrial, automotive, consumer electronics, and telecommunications sectors.

Key Features:

  • High Density: The M1A3PE1500-FG484I offers a rich feature set with 1,500,000 system gates, providing ample space for complex logic designs and system-level integration.
  • Non-volatile Memory: With its non-volatile flash technology, this FPGA retains its configuration without the need for external memory, ensuring quick start-up and enhanced security against configuration tampering.
  • Low Power Consumption: The device is engineered for low power operation, making it suitable for power-sensitive applications, and ensuring efficiency in system design.
  • Security: Advanced security features, including in-built protection against differential power analysis (DPA) attacks, make it a robust choice for applications requiring data protection and intellectual property security.
  • Package Type: The FG484 package is a fine-pitch grid array, offering a compact footprint and high I/O count for space-constrained applications.
  • High-Performance I/O: The FPGA supports high-speed interfaces and a wide range of I/O standards, providing flexibility in connecting with various peripherals and components.
  • Reprogrammability: The device is fully reprogrammable, allowing for updates and changes to the design post-deployment, which is essential for iterative development and long-term product support.

Applications:

The versatility of the M1A3PE1500-FG484I makes it suitable for a diverse set of applications. It is commonly used in:

  • Automotive systems for control and infotainment
  • Industrial automation and control systems
  • Telecommunications infrastructure and networking equipment
  • Consumer electronics, such as smart home devices and gaming consoles
  • Medical devices requiring high-reliability and precision

Microchip Technology's M1A3PE1500-FG484I is a testament to the company's commitment to providing cutting-edge solutions that meet the complex demands of modern digital systems. Its combination of performance, security, and low power consumption makes it an excellent choice for designers looking to push the boundaries of what's possible in electronic design.

You May Also Be Interested in

Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Lattice Semiconductor Corporation
FPGA, 624 CLBS, 201000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 71 I/O 100VQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Microchip Technology
IC FPGA 200 I/O 324CSBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess