EN
  • EN
  • DE

MAQ5283-3.3YME-T5VAO

Part No MAQ5283-3.3YME-T5VAO
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.15A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 120V
Output Voltage 3.3V
Voltage Dropout (Maximum) 2.8V @ 150mA
Output Current 150mA
Operating Supply Current 14μA
PSRR 70dB ~ 65dB (100Hz ~ 100kHz)
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 785191-MAQ5283-3.3YME-T5VAO
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAQ5283-3.3YME-T5VAO CAD Model

Description

The MAQ5283-3.3YME-T5VAO is a state-of-the-art integrated circuit (IC) from the renowned manufacturer Microchip Technology. This high-performance product is designed to cater to the demanding requirements of modern electronic applications, where efficiency, reliability, and precision are paramount.

At the heart of the MAQ5283-3.3YME-T5VAO is an advanced voltage regulator system that provides a stable 3.3V output, essential for powering sensitive digital and analog circuits. The device boasts an impressive accuracy level, ensuring that the components it powers operate within their optimal voltage ranges, thus enhancing the overall stability and performance of the system.

The MAQ5283-3.3YME-T5VAO is not only efficient in power regulation but also in power consumption. It features a low quiescent current, which is crucial for battery-powered applications, where every milliampere counts towards extending battery life. This makes the IC an excellent choice for portable devices, IoT applications, and other systems where power efficiency is a critical consideration.

Microchip Technology has designed the MAQ5283-3.3YME-T5VAO with versatility in mind. It is housed in a robust package that ensures its durability and longevity, even in harsh environments. The IC is also characterized by its wide operating temperature range, making it suitable for industrial-grade applications that may be exposed to extreme conditions.

The product comes with the necessary certifications and complies with industry standards, reflecting Microchip Technology's commitment to quality and reliability. With the MAQ5283-3.3YME-T5VAO, engineers and designers can be confident in creating systems that are not only powerful but also consistent and dependable.

In summary, the MAQ5283-3.3YME-T5VAO from Microchip Technology is an exceptional component that combines precision voltage regulation with power efficiency and robustness, making it an ideal choice for a wide array of electronic applications where performance cannot be compromised.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess