EN
  • EN
  • DE

MC141584DWR2

Part No MC141584DWR2
Manufacturer Microchip Technology
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1076778-MC141584DWR2
Categories OEM Parts(M-N)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC141584DWR2 CAD Model

Description

The MC141584DWR2 is a high-performance integrated circuit designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This component is tailored to meet the demanding needs of a wide range of applications in the electronics industry, including automotive, industrial, and consumer electronics.

Key Features:

  • Versatility: The MC141584DWR2 is designed to be flexible and adaptable, making it suitable for a variety of applications that require reliable and efficient performance.
  • Integration: With integrated features that reduce the need for external components, this device helps to simplify design and reduce overall system cost.
  • Performance: Built to deliver robust performance, the MC141584DWR2 ensures consistent operation even under challenging conditions.
  • Power Efficiency: The device is engineered to maintain high levels of power efficiency, which is critical for battery-operated devices and energy-sensitive applications.

Applications:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Communication systems
  • Power management solutions

Technical Specifications:

Parameter Value
Package Type SOP (Small Outline Package)
Operating Temperature -40°C to +85°C
Supply Voltage Specified by datasheet
Mounting Type Surface Mount

For engineers and designers looking for a reliable and efficient solution, the Microchip Technology MC141584DWR2 offers an excellent choice with its combination of performance, integration, and versatility. Detailed technical documentation and support are available from Microchip Technology to ensure successful integration into your projects.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess