EN
  • EN
  • DE

MCP1501T-40E/CHY

Part No MCP1501T-40E/CHY
Manufacturer Microchip Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% SOT23-6 / Series Voltage Reference IC Fixed 4.096V V ±0.1% 20 mA SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Manufacturer Microchip Technology
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 4.096V
Current - Output 20 mA
Tolerance ±0.1%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 20µVrms
Noise - 10Hz to 10kHz 110µVrms
Voltage - Input 4.3V ~ 5.5V
Current - Supply 550µA
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number MCP1501
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP1501T-40E/CHYDKR,MCP1501T-40E/CHYTR,MCP1501T-40E/CHYCT
Standard Package 3,000
Win Source Part Number 1320451-MCP1501T-40E/CHY
Ultra Librarian 3D Model Ultra Librarian MCP1501T-40E/CHY CAD Model

Description

Microchip Technology's MCP1501T-40E/CHY Precision Voltage Reference

The MCP1501T-40E/CHY is a high-precision voltage reference component manufactured by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is designed to provide a stable and accurate reference voltage for various applications, including data converters, portable instrumentation, and battery-powered devices.

Featuring a typical initial accuracy of ±0.05% and a low temperature coefficient of 10 ppm/°C, the MCP1501T-40E/CHY ensures reliable performance over a wide temperature range. This makes it an excellent choice for applications that demand high stability and precision under varying environmental conditions.

With a specified output voltage of 4.096V, the MCP1501T-40E/CHY is particularly well-suited for use with 12-bit, 14-bit, and 16-bit analog-to-digital converters (ADCs), where it can help maximize the converter's dynamic range. This voltage reference also boasts a low operating current, typically around 500 µA, which is beneficial for power-sensitive designs.

One of the key features of the MCP1501T-40E/CHY is its high output drive capability, which allows it to maintain a stable output voltage even with a heavy load. Additionally, it possesses excellent line regulation and load regulation characteristics, further contributing to its overall stability and performance.

The device is offered in a compact SOT-23 package, making it easy to integrate into space-constrained applications. It is also characterized for operation from -40°C to +125°C, providing a robust solution for industrial and automotive applications where extreme temperatures are common.

Overall, the MCP1501T-40E/CHY from Microchip Technology is a versatile and reliable voltage reference that delivers precision and stability for a wide array of electronic systems. Its compact size, low power consumption, and high accuracy make it an ideal choice for designers seeking to enhance the performance of their products.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.04% 8SOIC
Lowest to $18.7061
Texas Instruments
IC VREF SERIES 0.05% SOT23-5 / Series Voltage Reference IC Fixed 4.096V V ±0.05% 10 mA SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.75% TSOT23-5 / Series Voltage Reference IC Fixed 0.4V V ±0.75% 200 µA TSOT-23-5
Lowest to $6.7085
ON Semiconductor
IC VREF SHUNT ADJ 0.5% SOT23F-3 / Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±0.5% 100 mA SOT-23F-3
Need more? Email Us
Texas Instruments
IC VOLTAGE REFERENCE
Lowest to $6.5670
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% TSOT23-6 / Series Voltage Reference IC Fixed 3V V ±0.1% 5 mA TSOT-23-6
Lowest to $7.4141
Analog Devices Inc.
IC VREF SERIES 0.025% 8MSOP
Lowest to $33.1081

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4765 $51.6775
85+ $1.2115 $102.9775
130+ $1.1737 $152.5810
180+ $1.1358 $204.4440
230+ $1.0979 $252.5170
305+ $0.9844 $300.2420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess