EN
  • EN
  • DE

MCP1702T-2802E/CB

Part No MCP1702T-2802E/CB
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.8V 0.25A SOT23A-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 13.2V
Nominal Output Voltage (Min/Fixed) 2.8V
Dropout Voltage-Max 0.975V @ 250mA
Output Current 250mA
Operating Supply Current 5μA
PSRR 44dB (100Hz)
Control Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23A-3
Win Source Part Number 1074804-MCP1702T-2802E/CB
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MCP1702T-2802E/CB CAD Model

Description

Microchip Technology's MCP1702T-2802E/CB Voltage Regulator

The MCP1702T-2802E/CB is a highly reliable, low-dropout voltage regulator designed by Microchip Technology, a leader in providing smart, connected, and secure embedded control solutions. This particular component offers a stable and efficient power supply, making it an ideal choice for battery-powered devices, microcontroller power supplies, and other applications requiring up to 250 mA of current.

Key Features:

  • Output Voltage: The MCP1702T-2802E/CB provides a fixed output voltage of 2.8V, suitable for low-power electronics that require a precise and stable power source.
  • Low Dropout Voltage: With a low dropout voltage of typically only 178 mV at 250 mA, this LDO regulator ensures maximum efficiency, which is critical for extending battery life in portable applications.
  • High Output Current: The device can deliver up to 250 mA of output current, which is sufficient for a wide range of low-power applications.
  • Low Quiescent Current: The regulator features a low quiescent current of 2 µA (typical), which minimizes power consumption when the device is in standby mode.
  • Thermal Protection: It includes thermal shutdown protection that helps prevent damage from overheating, ensuring long-term reliability and safety.
  • Short-Circuit Protection: The built-in short-circuit current limiting enhances the protection features of this voltage regulator, safeguarding the device and the application circuitry from potential damage.
  • Stable with Ceramic Output Capacitors: The MCP1702T-2802E/CB is stable with ceramic output capacitors, offering improved performance in terms of output noise and transient response.
  • Package: It comes in a compact SOT-23A package, which is ideal for space-constrained applications.

The MCP1702T-2802E/CB's combination of low dropout voltage, low quiescent current, and high output current capability, along with its thermal and short-circuit protection features, make it an excellent choice for designers looking to optimize power efficiency and reliability in their electronic designs. Whether it's for a handheld device, wearable technology, or any other application where power efficiency is paramount, this voltage regulator from Microchip Technology stands out as a robust and dependable power management solution.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0058 $50.1450
61+ $1.6458 $100.3938
95+ $1.5943 $151.4585
130+ $1.5429 $200.5770
168+ $1.4915 $250.5720
225+ $1.3372 $300.8700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 156,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess