EN
  • EN
  • DE

MCP1703T-1502E/DB

Part No MCP1703T-1502E/DB
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description 250 mA, 16V, Low Quiescent Current
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 16V
Output Voltage 1.5V
Output Current 200mA
Operating Supply Current 5μA
PSRR 44dB (100Hz)
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package TO-261-4, TO-261AA
Manufacturer Package SOT-223-3
Win Source Part Number 1220940-MCP1703T-1502E/DB
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name MCP1703
Introduction Date June 22, 2007
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MCP1703T-1502E/DB CAD Model

Description

Microchip Technology MCP1703T-1502E/DB Voltage Regulator

The MCP1703T-1502E/DB from Microchip Technology is a highly efficient, low-dropout voltage regulator designed to deliver a fixed output voltage of 1.5V with a maximum output current of 250 mA. This tiny yet robust component is housed in a 3-Pin SOT-223 package, ensuring a compact footprint for space-constrained applications.

With its low dropout voltage of just 178 mV at 250 mA, the MCP1703T-1502E/DB offers excellent performance for battery-powered devices, where maximizing battery life is crucial. Its ability to maintain regulation while experiencing minimal voltage drop between the input and output leads to increased efficiency and reliability in your electronic designs.

The device features thermal overload protection and short-circuit protection, which safeguard the regulator and the application it's used in from potential damage due to excessive heat or current. These protection mechanisms contribute to the overall durability and longevity of both the voltage regulator and the end product.

The MCP1703T-1502E/DB operates over a broad input voltage range from 2.7V to 16V, making it versatile for use in various applications, from simple low-power devices to more complex systems requiring a stable and reliable power supply. The regulator's low quiescent current of 2 µA (typical) during shutdown mode further enhances its suitability for battery-operated devices, where power conservation is paramount.

Designed with a ceramic output capacitor requirement of only 1 µF for stability, this LDO (Low Dropout Regulator) allows for the use of cost-effective capacitors that are smaller in size, which can be beneficial for design miniaturization. The MCP1703T-1502E/DB is an ideal solution for a wide range of applications, including but not limited to portable electronics, microcontroller power supplies, and analog devices that require a stable voltage source.

Overall, the MCP1703T-1502E/DB voltage regulator from Microchip Technology is a reliable and efficient choice for designers looking to optimize power management in their electronic projects.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess