EN
  • EN
  • DE

MCP1725T-1202E/MC

Part No MCP1725T-1202E/MC
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.2V 500MA 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Linear Voltage Regulator IC 1 Output
Manufacturer Microchip Technology
Package Reel - TR
Family Name MCP1725
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP1725T-1202E/MCDKR, MCP1725T-1202E/MCCT, MCP1725T-1202E/MC-ND, MCP1725T-1202E/MCTR
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844953-MCP1725T-1202E/MC
Ultra Librarian 3D Model Ultra Librarian MCP1725T-1202E/MC CAD Model

Description

Microchip Technology's MCP1725T-1202E/MC: High-Performance LDO Voltage Regulator

Microchip Technology's MCP1725T-1202E/MC is a high-accuracy, low-dropout voltage regulator that delivers up to 500 mA of current while consuming only 210 µA of quiescent current. Designed for high-performance applications that require a stable voltage supply, the MCP1725T-1202E/MC is an ideal choice for battery-operated devices, microcontroller power supplies, and other digital systems that demand low power consumption and low voltage dropout.

This versatile LDO features an output voltage of 1.2V, which is precisely regulated to ensure consistent performance even under varying load conditions and input voltage fluctuations. The device operates over a broad input voltage range from 2.3V to 6.0V, making it suitable for a wide array of power sources, including multi-cell batteries and regulated power supplies.

The MCP1725T-1202E/MC is equipped with a range of protective features to ensure the longevity and reliability of both the regulator and the system it powers. These include short-circuit protection, overcurrent protection, and over-temperature protection. Additionally, the device has a power-good (PG) output that can be used to monitor the status of the voltage regulator, providing an extra layer of safety for sensitive electronic components.

With its low dropout voltage, the MCP1725T-1202E/MC maintains regulation with minimal difference between the input and output voltages, which is particularly beneficial in extending battery life in portable applications. The regulator's ceramic output capacitor compatibility offers improved stability and transient response compared to regulators that require tantalum or aluminum electrolytic capacitors.

Available in a small 3 mm x 3 mm DFN-10 package, the MCP1725T-1202E/MC is designed to occupy minimal space on a circuit board, making it an excellent choice for compact and space-constrained designs. Its lead-free finish and RoHS-compliant construction also ensure that the product meets current environmental standards for electronic components.

Whether you're designing a sophisticated IoT device, a portable medical instrument, or any other application that demands a high-quality power supply, the MCP1725T-1202E/MC from Microchip Technology stands out as a reliable and efficient solution.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5622 $50.5980
220+ $0.4613 $101.4860
340+ $0.4469 $151.9460
465+ $0.4325 $201.1125
600+ $0.4180 $250.8000
805+ $0.3748 $301.7140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess