EN
  • EN
  • DE

MCP1726T-2502E/MF

Part No MCP1726T-2502E/MF
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.5V 1A 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-DFN (3x3)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-VDFN Exposed Pad
Case / Package 8-DFN (3x3)
Family Name MCP1726
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP1726T-2502E/MF-ND, MCP1726T-2502E/MFTR, MCP1726T-2502E/MFCT, MCP1726T-2502E/MF-NDR, MCP1726T-2502E/MFDKR
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884099-MCP1726T-2502E/MF
Ultra Librarian 3D Model Ultra Librarian MCP1726T-2502E/MF CAD Model

Description

Microchip Technology MCP1726T-2502E/MF - Voltage Regulator

The MCP1726T-2502E/MF from Microchip Technology is a high-performance, low-dropout voltage regulator designed for use in a wide range of electronic applications. This component is ideal for systems that require a stable and reliable power supply, and it is particularly well-suited for battery-powered devices due to its low quiescent current.

Key Features:

  • Output Voltage: The MCP1726T-2502E/MF provides a fixed output voltage of 2.5V, which is suitable for powering a variety of low-voltage integrated circuits and other electronic components.
  • High Current Capability: This voltage regulator can deliver up to 1A of continuous current, making it capable of handling moderate to high power requirements.
  • Low Dropout Voltage: The low dropout voltage of typically 210mV at full load ensures efficient operation, even when the input voltage is close to the output voltage.
  • Low Quiescent Current: With a typical quiescent current of only 120 µA, the MCP1726T-2502E/MF helps to extend battery life in portable devices.
  • Stable with Ceramic Output Capacitors: The regulator is stable with ceramic output capacitors, providing flexibility in design and improved reliability over temperature variations.
  • Thermal Overload Protection: Built-in thermal overload protection safeguards the device against damage from overheating.
  • Short-Circuit Protection: Short-circuit protection enhances the safety and longevity of the regulator and the electronic system it powers.
  • Package: The device comes in a space-saving SOT-223 package, which is suitable for compact PCB layouts.

This voltage regulator is part of Microchip's extensive range of power management solutions and is designed to meet the requirements of a variety of applications, including consumer electronics, automotive, industrial control systems, and more. The MCP1726T-2502E/MF's combination of high current capability, low quiescent current, and robust protection features make it a reliable choice for designers looking to optimize power efficiency and performance in their products.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9330 $59.5980
15+ $8.1508 $122.2620
22+ $7.8956 $173.7032
31+ $7.6415 $236.8865
40+ $7.3862 $295.4480
53+ $6.6228 $351.0084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,990 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess