EN
  • EN
  • DE

MCP1804T-3302I/MB

Part No MCP1804T-3302I/MB
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.15A SOT89-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 28V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 1.7V @ 100mA
Output Current 150mA
Operating Supply Current 105μA to 125μA
PSRR 50dB (1kHz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-89-3
Win Source Part Number 1074905-MCP1804T-3302I/MB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP1804T-3302I/MB CAD Model

Description

Product Overview: MCP1804T-3302I/MB - Microchip Technology

The MCP1804T-3302I/MB is a high-performance, low dropout voltage regulator from Microchip Technology, designed to deliver a stable and reliable power supply in a variety of electronic applications. This component is particularly suitable for battery-powered devices, due to its low quiescent current, which helps in prolonging battery life.

Key Features

  • Output Voltage: The MCP1804T-3302I/MB provides a fixed output voltage of 3.3V, which is common in digital circuits and is ideal for maintaining a stable voltage level in sensitive electronics.
  • High Current Capability: This voltage regulator can deliver up to 150 mA of output current, making it a suitable choice for a range of low-power applications.
  • Low Dropout Voltage: With a low dropout voltage, this device continues to regulate the output voltage effectively even when the supply voltage is very close to the output voltage, enhancing efficiency.
  • Extended Temperature Range: The operating temperature range of -40°C to +125°C allows the MCP1804T-3302I/MB to perform reliably in both commercial and industrial environments.
  • Stability: It is stable with ceramic output capacitors, ensuring consistent performance and reliability over a range of load conditions.
  • Package: The regulator is available in a small SOT-23 package, which is advantageous for space-constrained applications.

Applications

The MCP1804T-3302I/MB is versatile and can be used in numerous applications, including but not limited to:

  • Portable electronic devices
  • Microcontroller power supplies
  • Battery-powered equipment
  • Smart home devices
  • Wearable technology

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MCP1804T-3302I/MB is no exception. This voltage regulator is manufactured to high standards, ensuring that it meets the rigorous requirements of the electronic industry. With its robust design and reliable performance, the MCP1804T-3302I/MB is an excellent choice for designers looking for a dependable power management solution.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5249 $53.3715
80+ $1.2512 $100.0960
125+ $1.2121 $151.5125
175+ $1.1730 $205.2750
225+ $1.1339 $255.1275
300+ $1.0166 $304.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,167 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess