EN
  • EN
  • DE

MIC37300-1.8WR-TR

Part No MIC37300-1.8WR-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.8V 3A 4-Pin(3+Tab) SPAK T/R / IC REG LDO 1.8V 3A SPAK-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 6V
Output Voltage 1.8V
Output Current 3A
Operating Supply Current 50mA
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package Spak-3 (3 Leads + Tab)
Manufacturer Package S-PAK-3
Win Source Part Number 788591-MIC37300-1.8WR-TR
Popularity Medium
Supply and Demand Status Balance
Family Name MIC37300
Introduction Date January 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC37300-1.8WR-TR CAD Model

Description

Microchip Technology MIC37300-1.8WR-TR Voltage Regulator

The MIC37300-1.8WR-TR from Microchip Technology is a high-performance, fixed-voltage integrated circuit that serves as a low-dropout (LDO) voltage regulator. This component is specifically designed to deliver a constant 1.8V output from a varying input voltage, ensuring stable operation for sensitive electronic devices. The MIC37300-1.8WR-TR is an ideal solution for applications requiring efficient power management and minimal power loss.

This LDO regulator boasts an impressive dropout voltage, which allows it to maintain regulation with a minimal difference between the input and output voltages. This feature is particularly beneficial in battery-operated devices where maximizing battery life is crucial. The MIC37300-1.8WR-TR is capable of delivering up to 3A of continuous output current, making it suitable for high-power applications.

Encased in a TO-263 (D2PAK) package, the MIC37300-1.8WR-TR is designed for surface-mount technology (SMT), which facilitates efficient assembly and compact designs. Its robust thermal performance ensures reliability even under varying load conditions and temperature ranges. The device also includes built-in protection features such as over-current protection and thermal shutdown, which safeguard the regulator and the connected components from potential damage due to excessive current or overheating.

In addition, the MIC37300-1.8WR-TR offers fast transient response, which is critical for applications that experience rapid changes in load, such as microprocessors, FPGAs, and DSPs. This rapid response helps maintain a stable voltage supply, preventing malfunctions and data corruption. The LDO regulator also features low noise operation, making it an excellent choice for sensitive RF and audio applications where signal integrity is paramount.

For designers and engineers looking for a reliable power management solution, the Microchip Technology MIC37300-1.8WR-TR stands out as a versatile and efficient choice. It combines high current capability, low dropout performance, and protection features in a compact package, making it a valuable component in a wide range of electronic systems.

You May Also Be Interested in

Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4615 $58.8455
41+ $2.8401 $116.4441
63+ $2.7512 $173.3256
87+ $2.6623 $231.6201
113+ $2.5733 $290.7829
151+ $2.3077 $348.4627
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,450 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess