EN
  • EN
  • DE

MCP1824-3302EDC

Part No MCP1824-3302EDC
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description 300 mA CMOS LDO, Vout=3.3V, Extended Temp Range
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-223
Dropout Voltage 320 mV
Input Bias Current 120 µA
Max Input Voltage 6 V
Maximum Operating Temperature 125 °C
Min Input Voltage 2.1 V
Min Operating Temperature -40 °C
Number of Outputs 1
Output Current 300 mA
Output Type Fixed
Output Voltage 3.3 V
RoHS Compliant
Win Source Part Number 1078179-MCP1824-3302EDC
Categories PMIC - Voltage Regulators - Linear
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCP1824-3302EDC CAD Model

Description

Product Overview: MCP1824-3302EDC from Microchip Technology

The MCP1824-3302EDC is a high-performance, fixed LDO (Low-Dropout) voltage regulator from Microchip Technology. Designed to provide up to 300 mA of output current, this device is an ideal choice for powering advanced microcontrollers, analog sensors, and other sophisticated electronics. With a typical dropout voltage of just 210 mV at full load, it ensures efficient operation even when the input voltage is close to the output voltage, thereby maximizing battery life in portable applications.

Key Features

  • Output Voltage: Precisely regulated 3.3V output, which is a common voltage level for logic devices and microcontrollers.
  • High Output Current: Capable of delivering up to 300 mA, making it suitable for a wide range of applications.
  • Low Dropout Voltage: Only 210 mV at 300 mA, enabling efficient use of power and longer battery life.
  • Stable with Ceramic Output Capacitors: Works with low-cost, readily available ceramic capacitors, which are stable with 1.0 µF to 22 µF values.
  • Short-Circuit Protection: Includes foldback current limiting and short-circuit protection, enhancing the safety and reliability of your designs.
  • Thermal Overload Protection: Integrated thermal overload protection prevents damage from overheating.
  • Low Quiescent Current: Ideal for battery-powered applications due to its low quiescent current of 120 µA (typical).

Applications

The MCP1824-3302EDC is versatile and can be used in various applications including:

  • Battery-powered devices
  • Portable electronics
  • Microcontroller power supplies
  • Smart home devices
  • Wearable technology

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MCP1824-3302EDC is no exception. It is built to meet high standards, ensuring long-term reliability for your critical applications. With its robust feature set and Microchip's renowned support, this LDO voltage regulator is an excellent choice for your power supply needs.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess