EN
  • EN
  • DE

MCP1825S-3302E/AB

Part No MCP1825S-3302E/AB
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description 500 mA, Low Voltage, Low Quiescent Current LDO Regulator | IC REG LINEAR 3.3V 500MA TO220-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 3.3V
Maximum Dropout Voltage 0.35V at 500mA
Output Current 500mA
Current - Quiescent (Iq) 220μA
PSRR 60dB (100Hz)
Protection Features Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220-3
Family Part Number MCP1825S
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1220961-MCP1825S-3302E/AB
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP1825S-3302E/AB CAD Model

Description

Microchip Technology's MCP1825S-3302E/AB Low Dropout Voltage Regulator

The MCP1825S-3302E/AB is a high-performance, low dropout voltage regulator from Microchip Technology, designed to deliver a stable and reliable power supply for a wide range of applications. With its ability to provide up to 500 mA of current while maintaining a low dropout voltage, this regulator is an excellent choice for systems that require efficient power management.

Key Features:

  • Output Voltage: This device provides a fixed output voltage of 3.3V, which is a common requirement for many digital and analog circuits.
  • High Current Capability: The MCP1825S-3302E/AB can deliver up to 500 mA of output current, making it suitable for powering a variety of components, including microcontrollers, sensors, and other integrated circuits.
  • Low Dropout Voltage: The low dropout voltage (typically 210 mV at full load) ensures efficient operation, even when the input voltage is close to the output voltage, which helps in maximizing battery life in portable applications.
  • Stable with Ceramic Output Capacitors: It is designed to be stable with ceramic output capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) compared to other capacitor types.
  • Thermal Shutdown and Current Limit Protection: The device includes built-in thermal shutdown and current limit protection features that safeguard the regulator and the downstream components from damage due to excessive heat and overcurrent conditions.
  • Low Quiescent Current: The MCP1825S-3302E/AB boasts a low quiescent current, which is ideal for battery-powered applications where power conservation is critical.
  • Standard Package: The regulator is available in a standard SOT-223 package, which is suitable for automated assembly processes and provides a compact footprint for space-constrained applications.

Applications:

The MCP1825S-3302E/AB is versatile and can be used in various applications, including:

  • Portable electronic devices
  • Microcontroller power supplies
  • Battery-powered equipment
  • Linear power supplies
  • Networking and communication devices

With its combination of features, the MCP1825S-3302E/AB from Microchip Technology is an excellent choice for designers looking for a reliable and efficient voltage regulator to incorporate into their power management solutions.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess