EN
  • EN
  • DE

MCP19035-BAABE/MF

Part No MCP19035-BAABE/MF
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 10DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 3 Weeks
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 10-DFN (3x3)
Manufacturer Microchip Technology
Package Tube
Supply Voltage 4.5V ~ 30V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 10-VFDFN Exposed Pad
Case / Package 10-DFN (3x3)
Family Name MCP19035
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 120
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926624-MCP19035-BAABE/MF
Ultra Librarian 3D Model Ultra Librarian MCP19035-BAABE/MF CAD Model

Description

The MCP19035-BAABE/MF is a versatile and high-performance product from Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is designed to cater to the demanding needs of modern electronic applications, providing an efficient and reliable solution for power management.

Key Features

  • High-Efficiency Synchronous Buck Controller: The MCP19035-BAABE/MF is engineered to deliver efficient power conversion, which is crucial for extending battery life in portable devices and reducing heat in high-power systems.
  • Wide Input Voltage Range: With its broad input voltage range, this device is suitable for a variety of applications, accommodating different power supply requirements with ease.
  • Adjustable Output Voltage: Users can customize the output voltage to match the specific needs of their application, ensuring versatility and compatibility with a wide range of devices.
  • Integrated MOSFET Drivers: The inclusion of built-in MOSFET drivers simplifies the design and reduces the component count, leading to a more compact and cost-effective solution.
  • Frequency Synchronization: This feature allows for the reduction of electromagnetic interference (EMI) by synchronizing the switching frequency with an external clock, which is particularly beneficial in noise-sensitive applications.

Applications

The MCP19035-BAABE/MF is ideal for a wide array of applications, including but not limited to:

  • DC/DC Converters
  • Consumer Electronics
  • Portable Devices
  • Networking Equipment
  • Telecommunication Systems
  • Industrial Power Supplies

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the MCP19035-BAABE/MF is no exception. This product is built to meet the stringent standards required by industrial and consumer applications, ensuring long-term performance and stability.

Easy Integration

The MCP19035-BAABE/MF comes in a compact package, making it easy to integrate into various designs without significant board space requirements. Its compatibility with standard manufacturing processes also ensures a smooth production flow, reducing time to market for products incorporating this advanced power management solution.

You May Also Be Interested in

Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0339 $52.4407
31+ $3.3099 $102.6069
47+ $3.2064 $150.7008
65+ $3.1030 $201.6950
84+ $2.9996 $251.9664
112+ $2.6893 $301.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,894 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess