EN
  • EN
  • DE

MCP19035T-AAAAE/MF

Part No MCP19035T-AAAAE/MF
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 30 V
Frequency - Switching 300kHz
Duty Cycle (Max) 85%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Phase Control, Power Good
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 10-DFN (3x3)
Win Source Part Number 1074967-MCP19035T-AAAAE/MF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP19035T-AAAAE/MF CAD Model

Description

Introducing the MCP19035T-AAAAE/MF from Microchip Technology

Microchip Technology's MCP19035T-AAAAE/MF is a high-performance, digitally enhanced power analog controller that blends the benefits of both analog and digital signal processing. This innovative component is designed to address the needs of modern power supply systems, offering a compact, efficient, and flexible solution for a variety of applications.

Key Features

  • Wide Input Voltage Range: The device supports a broad input voltage range, making it suitable for multiple applications and ensuring compatibility with various power sources.
  • High-Speed Operation: With its ability to operate at high frequencies, the MCP19035T-AAAAE/MF provides improved power density and faster response times, essential for high-performance power systems.
  • Advanced Digital Control: The integration of digital control allows for precise regulation and easy programmability, ensuring optimal performance and adaptability to specific system requirements.
  • Integrated MOSFET Drivers: The inclusion of built-in MOSFET drivers simplifies the design process, reduces external component count, and enhances overall reliability.
  • Thermal Protection: The device comes with built-in thermal protection features to safeguard against overheating, ensuring stable operation and longevity.

Applications

The MCP19035T-AAAAE/MF is versatile and can be used across a wide array of applications, including:

  • DC-DC Converters
  • AC-DC Power Supplies
  • Battery Chargers
  • LED Lighting
  • Telecommunications Equipment
  • Computing and Data Storage Systems

Design and Integration

Designed with the engineer in mind, the MCP19035T-AAAAE/MF is housed in a space-saving 10-MSOP package, making it ideal for compact designs. Its digital programmability and analog performance ensure that it can be easily integrated into new designs or used to upgrade existing power systems with minimal effort.

Microchip Technology's commitment to quality and performance is evident in the MCP19035T-AAAAE/MF, offering designers a robust, efficient, and adaptable solution for their power management needs. Whether you are developing a new project or optimizing an existing one, this power analog controller is an excellent choice to drive your design forward.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Lowest to $1.7463
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6118 $60.0714
54+ $2.1431 $115.7274
84+ $2.0762 $174.4008
115+ $2.0092 $231.0580
149+ $1.9422 $289.3878
199+ $1.7413 $346.5187
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess