EN
  • EN
  • DE

MCP19123T-E/MQ

Part No MCP19123T-E/MQ
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BCK PMBUS 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 28-QFN (5x5)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100
Package Reel - TR
Supply Voltage 4.5V ~ 40V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 28-VFQFN Exposed Pad
Case / Package 28-QFN (5x5)
Family Name MCP19123
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number MCP19123T-E/MQDKR, MCP19123T-E/MQTR, MCP19123T-E/MQCT, MCP19123T-E/MQ-ND
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884129-MCP19123T-E/MQ
Ultra Librarian 3D Model Ultra Librarian MCP19123T-E/MQ CAD Model

Description

Microchip Technology's MCP19123T-E/MQ: A Versatile Digital-Enhanced Power Analog Controller

The MCP19123T-E/MQ is a highly integrated, compact power-management component from Microchip Technology, designed to cater to a wide range of power-supply applications. This innovative device combines the performance of an analog-based power controller with the flexibility of a digital interface, providing a unique solution for DC-DC power conversion.

At the heart of the MCP19123T-E/MQ lies a versatile voltage regulation system that can handle various topologies, including synchronous buck, boost, and SEPIC configurations. This makes it an ideal choice for designers looking to create efficient power supplies for automotive, industrial, telecommunications, and consumer electronics.

The device operates over a wide input voltage range and is capable of driving both high-side and low-side N-Channel MOSFETs, which allows for the creation of high-efficiency power stages. With its integrated synchronous rectifier driver, the MCP19123T-E/MQ helps minimize power losses and improve overall system efficiency, which is crucial for battery-powered and energy-sensitive applications.

One of the standout features of the MCP19123T-E/MQ is its I2C communication interface, which enables system designers to program and monitor various parameters such as output voltage, switching frequency, and overcurrent limits. This digital interface also allows for real-time adjustments and diagnostics, enhancing system reliability and performance.

The device's advanced features include programmable frequency control, adjustable dead-time control, and a range of protection mechanisms such as overtemperature, overvoltage, and overcurrent protection. These features not only protect the power supply system but also ensure stable and reliable operation under varying load conditions.

Enclosed in a compact 24-QFN 4x4mm package, the MCP19123T-E/MQ is designed for space-constrained applications. Its small footprint, combined with its powerful capabilities, makes it a popular choice for modern, high-performance power systems that require a balance between size and functionality.

With its combination of digital programmability and robust analog control, the MCP19123T-E/MQ from Microchip Technology stands out as a sophisticated solution for advanced power management challenges in today's electronic devices.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Infineon Technologies
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.7465 $82.7465
2+ $80.1605 $160.3210
3+ $77.5756 $232.7268
4+ $74.9895 $299.9580
6+ $67.2314 $403.3884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess