EN
  • EN
  • DE

MCP2140A-I/P

Part No MCP2140A-I/P
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC IRDA CONTROLLR DTE/DCE 18DIP  /  IRDA® Controller UART Interface 18-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tube
Protocol IRDA®
Function Controller
Interface UART
Voltage - Supply 3V ~ 5.5V
Current - Supply 2.2mA
Temperature Range - Operating -40°C ~ 125°C
Package / Case 18-DIP (0.300", 7.62mm)
Supplier Device Package 18-PDIP
Base Product Number MCP2140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 25
Win Source Part Number 1077963-MCP2140A-I/P
Ultra Librarian 3D Model Ultra Librarian MCP2140A-I/P CAD Model

Description

Microchip Technology's MCP2140A-I/P – A Versatile IRDA Standard Encoder/Decoder

The MCP2140A-I/P is a highly integrated device from Microchip Technology, designed to facilitate infrared data communication consistent with the Infrared Data Association (IrDA®) standard protocol. This product is tailored for applications that require low-power consumption and reliable data transfer through infrared signals.

As a standalone IrDA Encoder/Decoder, the MCP2140A-I/P operates as a serial interface engine (SIE) that can be connected to a standard UART of a host microcontroller. It simplifies the implementation of IrDA functionality by handling the modulation and demodulation of infrared signals, as well as the framing and error checking required by the IrDA standard. This offloads a significant amount of work from the host processor, allowing for more efficient system design and performance.

The device supports the IrDA standard data rates from 9.6 kbps to 115.2 kbps, which makes it highly adaptable to various communication requirements. Its versatility is further enhanced by its compatibility with 3.3V and 5V power supplies, enabling it to be used in a wide array of applications, from battery-powered devices to industrial systems.

The MCP2140A-I/P comes in a PDIP (Plastic Dual In-line Package) form factor, which is well-suited for prototyping and applications where space is not a primary constraint. Its through-hole mounting design allows for easy insertion into a printed circuit board, making it a favorite among hobbyists and professionals who prefer a more hands-on approach to circuit assembly.

Key features of the MCP2140A-I/P include:

  • Compliance with IrDA Physical Layer Specification
  • Support for SIR (Serial Infrared) standard protocol
  • Low power consumption for battery-powered applications
  • Integrated shutdown capability to further reduce power during idle periods
  • Flexible power supply voltage range (3.3V to 5V)
  • Easy interfacing with a host microcontroller's UART

Whether you're developing a new portable device requiring infrared communication, or retrofitting an existing system with IrDA capabilities, the MCP2140A-I/P offers a reliable and efficient solution that simplifies the design process and accelerates time to market.

You May Also Be Interested in

Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125
Microchip Technology
IC ETHERNET SWITCH 3PORT 64-LQFP
Lowest to $12.1212
Cypress Semiconductor Corp
IC USB CNTRLR I2C/SPI/UART 24QFN
Lowest to $0.0937
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
Renesas Electronics America
USB POWER DELIVERY 3.0 CONTROLLE / USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
Lowest to $11.6418
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Lowest to $32.6415
Microchip Technology
IC HUB CTLR USB 56VQFN / USB Hub Controller USB 2.0, USB 3.2 USB Interface 56-VQFN (7x7)
Lowest to $11.6245
Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess