EN
  • EN
  • DE

MCP2221AT-I/ML

Part No MCP2221AT-I/ML
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB TO I2C/UART 16QFN  /  USB Bridge, USB to I²C/UART USB 2.0 I²C, UART Interface 16-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tape & Reel (TR)
Protocol USB
Function Bridge, USB to I2C/UART
Interface I2C, UART
Standards USB 2.0
Voltage - Supply 3V ~ 5.5V
Current - Supply 13mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-VQFN Exposed Pad
Supplier Device Package 16-QFN (4x4)
Base Product Number MCP2221
Standard Package 3,300
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261691-MCP2221AT-I/ML
Ultra Librarian 3D Model Ultra Librarian MCP2221AT-I/ML CAD Model

Description

Microchip Technology's MCP2221AT-I/ML - A Versatile USB-to-I2C/UART Protocol Converter

The MCP2221AT-I/ML is a highly integrated USB-to-I2C/UART serial converter from Microchip Technology that enables seamless communication between modern computers and legacy peripherals or microcontrollers. Designed for flexibility and ease of use, this compact device is an ideal solution for developing USB connectivity applications without the need for extensive knowledge of the USB protocol.

Key Features:

  • USB Interface: Full-speed USB 2.0-compliant, with support for data transfer rates up to 12 Mb/s.
  • I2C Interface: Capable of acting as an I2C Master, Slave, or both, with data rates of up to 400 kHz.
  • UART Interface: Offers a full-speed serial UART with baud rates from 300 to 460800 bps.
  • GPIO: Four general-purpose input/output pins for interfacing with other circuitry or for use as status indicators.
  • Customizable: The device can be configured with custom VID/PID USB descriptors via an external EEPROM.
  • Compatibility: Supports a wide range of operating systems including Windows, macOS, and Linux.
  • Package: Available in a 20-pin QFN (4x4 mm) package, making it suitable for space-constrained applications.

Applications:

The MCP2221AT-I/ML is widely used in various applications that require a bridge between USB and serial communication protocols. Its common uses include:

  • USB Interface for peripheral devices
  • Serial communication for microcontroller projects
  • Prototyping platforms like Arduino and Raspberry Pi
  • Industrial control and automation systems
  • Healthcare and medical equipment connectivity

With its robust feature set and ease of integration, the MCP2221AT-I/ML is an excellent choice for engineers and designers looking to add USB connectivity to their projects or products. Its versatility and support for multiple communication protocols make it a valuable component in a wide range of electronic systems.

You May Also Be Interested in

NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109
Microchip Technology
IC ETHERNET CTLR USB 56SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $18.4318
Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460
Microchip Technology
IC HUB CTLR USB 56VQFN / USB Hub Controller USB 2.0, USB 3.2 USB Interface 56-VQFN (7x7)
Lowest to $11.6245
Microchip Technology
IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $19.0705
Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC / CANbus Controller CAN 2.0 SPI Interface 14-SOIC
Lowest to $4.0963
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Infineon Technologies
IC USB TO SERIAL BRIDGE 32QFN / USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)
Lowest to $4.5452

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1879 $51.0064
39+ $2.6157 $102.0123
60+ $2.5340 $152.0400
82+ $2.4522 $201.0804
106+ $2.3705 $251.2730
142+ $2.1253 $301.7926
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess