EN
  • EN
  • DE

MCP2515T-E/ML

Part No MCP2515T-E/ML
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CAN CONTROLLER W/SPI 20-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features CANbus Controller CAN 2.0 SPI Interface 20-QFN (4x4)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Package 20-VFQFN Exposed Pad
Case / Package 20-QFN (4x4)
Family Name MCP2515
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884149-MCP2515T-E/ML
Ultra Librarian 3D Model Ultra Librarian MCP2515T-E/ML CAD Model

Description

Microchip MCP2515T-E/ML CAN Controller with SPI Interface

The MCP2515T-E/ML is a stand-alone Controller Area Network (CAN) controller developed by Microchip Technology, a leader in microcontroller and analog semiconductors. It implements the CAN specification, version 2.0B, and is capable of transmitting and receiving both standard and extended data and remote frames. The MCP2515T-E/ML has two acceptance masks and six acceptance filters that are used to filter out unwanted messages, thereby reducing the host MCU's workload.

This device uses an industry-standard Serial Peripheral Interface (SPI) for communication with microcontrollers, operating at speeds of up to 10 MHz. The MCP2515T-E/ML's SPI interface facilitates a simple connection to most microcontroller architectures. The device also features a high-speed CAN transceiver, clock output, and time-triggered messaging, making it an ideal choice for automotive and industrial applications where a robust serial communication bus is required.

The MCP2515T-E/ML is designed to be a versatile and reliable component in a CAN network. It offers a wide operating voltage range of 2.7V to 5.5V and can handle up to 1 Mb/s of data throughput. The device's robustness is further enhanced by its ability to operate over an industrial temperature range of -40°C to +125°C.

With its small 28-pin QFN package, the MCP2515T-E/ML is suitable for space-constrained applications. Additionally, the controller is equipped with various features such as interrupt output for indicating the status of interrupt flags, a receive buffer, and a transmit buffer control for prioritizing messages. Its error detection and management capabilities ensure reliable communication in noisy environments.

The MCP2515T-E/ML is a powerful and flexible solution for designers looking to add CAN functionality to their projects without the complexity of integrating CAN functionality into their host microcontroller. With its ease of use, high-speed capabilities, and Microchip's reputation for quality, the MCP2515T-E/ML is an excellent choice for your CAN-based applications.

You May Also Be Interested in

Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418
Microchip Technology
IC USB HUB CONTROLLER 48VQFN / USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Need more? Email Us
Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $11.7294
NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109
Microchip Technology
IC CONTROLLER ETHERNET 64QFN / Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $9.8286
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC ETHERNET CTLR USB 56SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $18.4318

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4066 $63.2970
90+ $1.3159 $118.4310
140+ $1.2705 $177.8700
200+ $1.1797 $235.9400
255+ $1.1344 $289.2720
320+ $1.0891 $348.5120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,974 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess