EN
  • EN
  • DE

MCP251863T-H/SSVAO

Part No MCP251863T-H/SSVAO
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description STAND-ALONE LOW POWER CAN FD CON / CAN Controller CAN 2.0 SPI Interface 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Package Tape & Reel
Protocol CAN
Function Controller
Interface SPI
Standards CAN 2.0
Voltage - Supply 2.7V ~ 5.5V
Current - Supply 20mA
Temperature Range - Operating -40°C ~ 150°C
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Standard Package 2,100
REACH Status REACH Unaffected
ECCN 3A001A2A
HTSUS 8542.31.0001
Win Source Part Number 1350954-MCP251863T-H/SSVAO
Ultra Librarian 3D Model Ultra Librarian MCP251863T-H/SSVAO CAD Model

Description

Microchip MCP251863T-H/SSVAO CAN FD Controller

The Microchip MCP251863T-H/SSVAO is a highly-integrated Controller Area Network Flexible Data-Rate (CAN FD) controller that offers a modern solution for automotive and industrial communication networks. Designed by Microchip Technology, a leader in microcontroller and analog semiconductors, this product ensures reliable data transmission and reception in environments that require high-speed and/or large volumes of data communication.

Key Features:

  • CAN FD: The device supports the CAN with Flexible Data-Rate (CAN FD) protocol which is capable of higher data rates than traditional CAN and provides increased data payload size up to 64 bytes per frame.
  • Temperature Range: The MCP251863T-H/SSVAO operates over an extended temperature range, making it suitable for harsh environments.
  • Integration: This controller is designed for easy integration with microcontrollers via the Serial Peripheral Interface (SPI).
  • Package: The device is available in a 44-pin VQFN package, which is ideal for space-constrained applications.
  • Quality: As with all Microchip products, this CAN FD controller is manufactured to high standards, ensuring reliability and performance consistency.

Applications:

The MCP251863T-H/SSVAO is suitable for a variety of applications, including:

  • Automotive networks
  • Industrial automation systems
  • Medical equipment
  • Marine electronics

Technical Specifications:

Parameter Value
Protocol CAN FD
Temperature Range -40°C to +125°C
Package 44-pin VQFN
Interface SPI

For more details and technical documentation, visit the Microchip Technology website or contact their support team for assistance with the MCP251863T-H/SSVAO CAN FD Controller.

You May Also Be Interested in

Microchip Technology
Single-Port Ethernet Controller with SPI Interface | IC ETHERNET CONTROLLER SPI 32MLF
Lowest to $8.5346
Microchip Technology
Hub Controller Serial Interface 3.3V Automotive 24-Pin QFN EP Tray / IC HUB CTLR USB 2.0 24QFN
Lowest to $1.7878
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $0.5232
Texas Instruments
Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48HTQFP
Lowest to $6.0805
Microchip Technology
USB 2.0 Hi-Speed Hub Controller | IC USB 2.0 4PORT HUB CTLR 36-QFN
Need more? Email Us
Texas Instruments
IC CTRLR SER NETWORK IN 100QFP
Need more? Email Us
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART/TXRX RS232 W/CAPS 28SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC CONTROLLER USB 48FBGA
Lowest to $40.3395
Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5214 $52.6498
17+ $6.1715 $104.9155
26+ $5.9786 $155.4436
35+ $5.7857 $202.4995
45+ $5.5929 $251.6805
60+ $5.0143 $300.8580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,565 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess