EN
  • EN
  • DE

MCP3913A1-E/MV

Part No MCP3913A1-E/MV
Manufacturer Microchip Technology
Catalog PMIC - Energy Metering
Description IC ENERGY METER FRONT 6CH 40UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering
Mfr Microchip Technology
Series -
Package Tube
Product Status Active
Input Impedance -
Measurement Error 0.1%
Voltage - I/O High 0.7V
Voltage - I/O Low 0.3V
Current - Supply 4.5mA
Voltage - Supply 2.7 V ~ 3.6 V
Meter Type 3 Phase
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 40-UFQFN Exposed Pad
Supplier Device Package 40-UQFN (5x5)
Base Product Number MCP3913
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1366591-MCP3913A1-E/MV
Ultra Librarian 3D Model Ultra Librarian MCP3913A1-E/MV CAD Model

Description

Microchip Technology MCP3913A1-E/MV Analog Front End

The MCP3913A1-E/MV is a sophisticated analog front end (AFE) device from Microchip Technology, designed to cater to the demanding needs of advanced sensor applications and signal acquisition systems. This high-performance AFE is built to provide precision and efficiency in processing analog signals, making it an ideal choice for a wide range of applications including power metering, instrumentation, and industrial control systems.

At the core of the MCP3913A1-E/MV lies a multi-channel architecture that features six synchronous 24-bit Delta-Sigma Analog-to-Digital Converters (ADCs) with a maximum sampling rate of up to 125k samples per second. This allows for simultaneous high-speed data acquisition from multiple sources, ensuring accurate and reliable measurements. The device offers an impressive signal-to-noise ratio (SNR) and supports a differential input voltage range of up to ±VREF, providing the flexibility needed to handle various signal amplitudes.

One of the key advantages of the MCP3913A1-E/MV is its built-in programmable gain amplifier (PGA), which offers gains ranging from 1 to 32. This feature enables users to amplify weak signals without the need for external components, simplifying the design and reducing the overall system cost. Additionally, the device incorporates advanced digital filtering options, including notch filters, to enhance performance by minimizing the effects of unwanted frequencies and noise.

The MCP3913A1-E/MV also offers a robust communication interface through its on-chip SPI port, allowing for easy integration with microcontrollers and other digital systems. This AFE is available in a 28-lead QFN package, ensuring a compact footprint for space-constrained applications. Moreover, it operates over an extended temperature range, making it suitable for industrial environments where reliability is crucial.

With its high accuracy, flexible configuration options, and ease of use, the MCP3913A1-E/MV from Microchip Technology stands out as a top-tier solution for professionals seeking a high-quality analog front end for their data acquisition and signal processing needs.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MONITOR I2C 16MSOP / Single Phase Meter IC 16-MSOP
Need more? Email Us
Analog Devices Inc.
IC MONITOR QUAD UV/OV 14TSSOP
Lowest to $11.1399
Maxim Integrated
IC SENSOR ISOLATED 32QFN
Lowest to $16.3213
Maxim Integrated
IC ENERGY MEASUREMENT TSSOP / Single Phase Meter IC 16-TSSOP
Lowest to $6.5292
Microchip Technology
IC ENERGY METER FRONT 4CH 28SSOP / 3 Phase Meter IC 28-SSOP
Need more? Email Us
Maxim Integrated
IC PWR MEASUREMENT OCTAL 68-QFN
Lowest to $2.6738
Cirrus Logic Inc.
IC ENERGY METERING 1PHASE 28SSOP
Lowest to $5.1612
Microchip Technology
IC ENERGY METER FRONT 6CH 28SSOP / 3 Phase Meter IC 28-SSOP
Lowest to $5.1881
Microchip Technology
48-TQFP, IND TEMP, 1.8V/3V, TRAY
Lowest to $8.7314

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3600 $56.1600
14+ $7.6800 $107.5200
21+ $7.4400 $156.2400
28+ $7.2000 $201.6000
36+ $6.9600 $250.5600
49+ $6.2400 $305.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess