EN
  • EN
  • DE

MCP4011T-103E/SN

Part No MCP4011T-103E/SN
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 10KOHM 64TAP 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 16 Weeks
Features Digital Potentiometer 10k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface 8-SOIC
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MCP4011
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP4011T-103E/SNDKR, MCP4011T-103E/SN-ND, MCP4011T-103E/SNCT, MCP4011T-103E/SNTR
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884171-MCP4011T-103E/SN
Ultra Librarian 3D Model Ultra Librarian MCP4011T-103E/SN CAD Model

Description

Microchip Technology MCP4011T-103E/SN Digital Potentiometer

The MCP4011T-103E/SN is a high-performance, single-channel digital potentiometer designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact and versatile device is engineered to deliver precise resistance adjustment capabilities, making it an ideal choice for applications requiring variable resistance settings.

Key Features:

  • Resistance Value: The device offers a 10kΩ resistance value, providing a wide range of adjustability for various applications.
  • Resolution: It features a 7-bit resolution, equivalent to 128 resistive steps, allowing for fine-grained control over the resistance adjustments.
  • Package: The MCP4011T-103E/SN comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for surface-mount technology and occupies minimal space on a PCB.
  • Interface: This digital potentiometer is designed with an I2C-compatible interface, ensuring easy communication with microcontrollers and other digital systems.
  • Operating Voltage: It operates within a 2.7V to 5.5V range, making it compatible with a variety of low-voltage applications.
  • Temperature Range: The device is operational over an industrial temperature range of -40°C to +125°C, ensuring reliability in harsh environments.
  • Non-volatile Memory: It incorporates non-volatile memory to retain the wiper position, providing persistent resistance settings across power cycles.

Applications:

The MCP4011T-103E/SN is versatile and can be used in a multitude of applications. It is particularly well-suited for:

  • Automated adjustments in consumer electronics
  • Calibration and control systems
  • Audio equipment for volume and tone control
  • Industrial automation for process control adjustments

With its precise control and small form factor, the MCP4011T-103E/SN digital potentiometer from Microchip Technology offers an optimal solution for designers looking to integrate adjustable resistance features into their electronic designs.

You May Also Be Interested in

Maxim Integrated
DS3501 Series 5.5 V High-Voltage NV I2C Potentiometer Temp Sensor / LUT- uSOP-10
Need more? Email Us
Maxim Integrated
Digital Potentiometer 64POS 100kOhm Single 8-Pin PDIP N
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP / Digital Potentiometer 10k Ohm 2 Circuit 256 Taps SPI Interface 14-TSSOP
Lowest to $1.8240
Maxim Integrated
Digital Potentiometer 64POS 10k Ohm 1Pot 8-Pin uSOP Tube
Need more? Email Us
Maxim Integrated
IC DGTL POT 45KOHM 65TAP 20SOIC
Need more? Email Us
Renesas Electronics America
IC DGT POT 2/10/10/50KOHM 20SOIC / Digital Potentiometer 2k, 10k, 10k, 50k Ohm 4 Circuit 64 Taps I²C Interface 20-SOIC
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 20TSSOP / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps Serial Interface 20-TSSOP
Need more? Email Us
Microchip Technology
IC DGT POT 50KOHM 257TAP 14TSSOP / Digital Potentiometer 50k Ohm 2 Circuit 257 Taps I²C Interface 14-TSSOP
Lowest to $2.0611
Renesas Electronics America
IC DGT POT 50KOHM 256TAP 24TSSOP / Digital Potentiometer 50k Ohm 4 Circuit 256 Taps SPI Interface 24-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1605 $52.2225
110+ $0.9522 $104.7420
165+ $0.9224 $152.1960
225+ $0.8927 $200.8575
290+ $0.8629 $250.2410
390+ $0.7737 $301.7430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess