EN
  • EN
  • DE

MCP4024T-103E/OT

Part No MCP4024T-103E/OT
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description Low-Cost NV Digital POT with WiperLock™ Technology
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series WiperLock
Packaging Reel - TR
Taper Linear
Configuration Rheostat
Number of Circuits 1
Number of Taps 64
Resistance (Ohms) 10k
Interface Up/Down (U/D, CS)
Memory Type Non-Volatile
Operating Supply Voltage 2.7 V ~ 5.5 V
Tolerance ±20%
Temperature Coefficient (Typ) 150 ppm/°C
Resistance - Wiper (Ohms) (Typ) 70
Operating Temperature Range -40°C ~ 125°C
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 1221081-MCP4024T-103E/OT
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Family Name MCP4024
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MCP4024T-103E/OT CAD Model

Description

The MCP4024T-103E/OT is a high-performance, digitally controlled potentiometer (digipot) designed and manufactured by Microchip Technology. This device is a part of Microchip's MCP402X series, which is renowned for its precision and reliability in a wide array of electronic applications. The MCP4024T-103E/OT offers designers a compact and versatile solution for applications requiring variable resistance adjustments.

This digital potentiometer operates with a resistance value of 10kΩ and features a single potentiometer configuration. It is optimized for low-power operation, making it an ideal choice for battery-operated devices. The MCP4024T-103E/OT is equipped with a 7-bit resolution, which allows for 128 resistive taps, providing fine adjustment steps for precise control.

The device is encapsulated in a tiny 6-pin SOT-23 package, which makes it suitable for space-constrained applications. The small footprint also allows for easy integration into existing designs without the need for significant board rework. Additionally, the package is designed for surface-mount technology (SMT), which aligns with modern automated manufacturing processes.

Communication with the MCP4024T-103E/OT is achieved through a simple two-wire (I²C compatible) serial interface, which simplifies the connection to microcontrollers or other digital systems and reduces the number of required I/O pins. This feature is particularly beneficial in designs where pin count is at a premium.

The operating voltage range of 2.7V to 5.5V offers compatibility with most common logic levels, ensuring easy integration with a variety of digital circuits. The device also features non-volatile memory (EEPROM), enabling the storage of the wiper position for automatic recall upon power-up, a crucial feature for applications that require a persistent setting.

Whether you're developing audio equipment, adjusting biasing in active filters, or calibrating sensor inputs, the MCP4024T-103E/OT provides a reliable and precise solution for digitally controlled resistance adjustments.

You May Also Be Interested in

Maxim Integrated
IC DGT POT 50KOHM 256TAP 20TSSOP / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps Serial Interface 20-TSSOP
Need more? Email Us
Maxim Integrated
Digital Potentiometer 64POS 10k Ohm 1Pot 8-Pin uSOP Tube
Need more? Email Us
Renesas Electronics America
IC DGT POT 2/10/10/50KOHM 20SOIC / Digital Potentiometer 2k, 10k, 10k, 50k Ohm 4 Circuit 64 Taps I²C Interface 20-SOIC
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 100TAP 8DIP / Digital Potentiometer 10k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-PDIP
Need more? Email Us
Maxim Integrated
IC DGTL POT 45KOHM 64TAP 16TSSOP / Digital Potentiometer 45k Ohm 2 Circuit 64 Taps I²C Interface 16-TSSOP
Lowest to $7.5672
Maxim Integrated
IC DGTL POT 100KOHM 64TAP 14TDFN / Digital Potentiometer 100k Ohm 1 Circuit 64 Taps I²C Interface 14-TDFN (3x3)
Need more? Email Us
Maxim Integrated
IC DGTL POT 50KOHM 256TAP 10UMAX / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps SPI Interface 10-uMAX/uSOP
Need more? Email Us
Maxim Integrated
IC DGTL POT 45KOHM 65TAP 20SOIC
Need more? Email Us
Intersil
DIGIPOT, 32000OHM, 100 PSTN / Digital Potentiometer 32k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2268 $61.3400
115+ $1.0066 $115.7590
180+ $0.9752 $175.5360
245+ $0.9436 $231.1820
320+ $0.9122 $291.9040
425+ $0.8179 $347.6075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess