EN
  • EN
  • DE

MCP795W11-I/SL

Part No MCP795W11-I/SL
Manufacturer Microchip Technology
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR SPI 14-SOIC / Real Time Clock (RTC) IC Clock/Calendar 64B SPI 14-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Real Time Clocks
Manufacturer Microchip Technology
Packaging Tube
Type Clock/Calendar
Features Alarm, EEPROM, Leap Year, Square Wave Output, SRAM, Unique ID, Watchdog Timer
Memory Size 64B
Date Format YY-MM-DD-dd
Interface SPI
Voltage - Supply 1.8V ~ 3.6V
Voltage - Supply, Battery 1.3V ~ 3.6V
Current - Timekeeping (Max) 1µA @ 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number MCP795W11
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP795W11ISL
Standard Package 57
Win Source Part Number 1321575-MCP795W11-I/SL
Ultra Librarian 3D Model Ultra Librarian MCP795W11-I/SL CAD Model

Description

Microchip Technology MCP795W11-I/SL Real-Time Clock/Calendar (RTCC)

The MCP795W11-I/SL is a highly integrated real-time clock/calendar (RTCC) from Microchip Technology, designed to offer advanced timekeeping features for a wide array of electronic applications. This compact, SPI-compatible device includes a battery backup input and provides time, date, and year information along with versatile clock functionalities.

Key Features

  • Accurate Timekeeping: It maintains an accurate clock/calendar functionality with leap year compensation valid up to 2399, ensuring precise timing over a long period.
  • Memory: The device features a 64-byte battery-backed SRAM and a 1 Kbit EEPROM for user data storage, which can be very useful for storing application-specific data or event logs.
  • Alarm Function: It is equipped with multiple alarms that can be configured for single or repeating events, providing a high level of customization for time-based tasks.
  • Power Management: The MCP795W11-I/SL includes a digital trimming feature to compensate for crystal frequency drifts, and a low-power battery backup mode, which allows the clock/calendar to run on a backup power source when main power is unavailable.
  • Temperature Range: This RTCC operates over an industrial temperature range, making it suitable for various environments and applications.
  • Package: Available in an 8-pin SOIC package, it is designed for easy integration into a variety of PCB layouts.

Applications

The MCP795W11-I/SL is ideal for industrial control systems, utility meters, medical devices, home automation, and any other system that requires an accurate time base for operation or data logging purposes. Its robust feature set also makes it a good choice for IoT devices and smart applications where time synchronization is crucial.

Overall, the MCP795W11-I/SL from Microchip Technology is a versatile and reliable solution for adding real-time clock and calendar functionality to your electronic projects, providing precise timekeeping and additional memory resources in a single, compact package.

You May Also Be Interested in

Maxim Integrated
IC BATT CHG I2C RTC W/TRICKLE
Lowest to $5.3838
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28PLCC
Need more? Email Us
Maxim Integrated
IC RTC SYST CTRLR SER 20SOIC
Lowest to $3.9948
Renesas Electronics America
IC RTC CLK/CALENDAR SPI 16SOIC
Lowest to $31.6897
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28PLCC
Lowest to $8.7314
Texas Instruments
IC RTC CLK/CALENDAR PAR 24-DIP
Lowest to $18.7702
Benchmarq
IC RTC CLK/CALENDAR PAR 24SSOP
Lowest to $11.5950
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Lowest to $13.8623
Maxim Integrated
1024K NV SRAM & PHANTOM CLOCK
Lowest to $33.0087

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess