EN
  • EN
  • DE

MCP87030T-U/MF

Part No MCP87030T-U/MF
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 25V 100A 8PDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 25V
Continuous Drain Current at 25°C 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1.6V @ 250μA
Max Gate Charge 22nC @ 4.5V
Max Input Capacitance 1635pF @ 12.5V
Maximum Gate-Source Voltage +10V, -8V
Power Dissipation (Max) 2.2W (Ta)
Maximum Rds On at Id,Vgs 3.5 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-PDFN (5x6)
Dimension 8-PowerTDFN
Win Source Part Number 1075416-MCP87030T-U/MF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP87030T-U/MF CAD Model

Description

Microchip Technology MCP87030T-U/MF Product Overview

The MCP87030T-U/MF is a high-performance, N-Channel power MOSFET designed and manufactured by Microchip Technology. This compact and efficient semiconductor device is specifically tailored for power management applications where energy efficiency is paramount. With its advanced technology and robust design, the MCP87030T-U/MF is an ideal choice for a wide range of applications, including computing systems, consumer electronics, and industrial equipment.

Key Features and Benefits

  • Low On-Resistance: The MCP87030T-U/MF boasts an exceptionally low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in electronic circuits.
  • High Current Handling: With the ability to handle high continuous drain currents, this MOSFET is suitable for applications that demand robust power handling capabilities.
  • Fast Switching Performance: The device offers fast switching speeds, which is crucial for reducing switching losses and improving performance in high-frequency power conversion systems.
  • Thermal Performance: The power MOSFET is encapsulated in a PDFN-8 (3x3) package, which provides excellent thermal performance and helps maintain stability under varying operating conditions.
  • High Peak Current Capability: It is designed to withstand high peak currents, making it reliable for applications with transient high current demands.
  • Environmentally Friendly: The MCP87030T-U/MF is RoHS compliant, ensuring that it meets current environmental standards by avoiding the use of hazardous substances.

Applications

The versatility of the MCP87030T-U/MF allows it to be used in a variety of applications, including:

  • DC/DC Converters
  • Power Supply Modules
  • Motor Control Circuits
  • Battery Management Systems
  • LED Lighting Systems
  • High-performance Computing

With its combination of high efficiency, power density, and reliability, the MCP87030T-U/MF from Microchip Technology stands out as a superior choice for designers looking to optimize their power management solutions. Its performance characteristics ensure that it can meet the stringent requirements of modern electronic devices, providing a dependable and cost-effective component for a multitude of power applications.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess