EN
  • EN
  • DE

MCP87090T-U/MF

Part No MCP87090T-U/MF
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 25V 8PDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 25V
Continuous Drain Current at 25°C 64A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1.7V @ 250μA
Max Gate Charge 10nC @ 4.5V
Max Input Capacitance 580pF @ 12.5V
Maximum Gate-Source Voltage +10V, -8V
Power Dissipation (Max) 2.2W (Ta)
Maximum Rds On at Id,Vgs 10.5 mOhm @ 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-PDFN (5x6)
Dimension 8-PowerTDFN
Win Source Part Number 1075420-MCP87090T-U/MF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP87090T-U/MF CAD Model

Description

Microchip Technology MCP87090T-U/MF Overview

The MCP87090T-U/MF is a state-of-the-art microcontroller unit (MCU) from Microchip Technology, renowned for its high performance, reliability, and versatility. This compact and efficient MCU is designed to cater to a wide range of applications, from industrial control systems to consumer electronics.

Key Features

  • Advanced Core: At the heart of the MCP87090T-U/MF is a powerful core that is capable of executing instructions with high efficiency, ensuring smooth operation even in complex applications.
  • Memory: The device comes equipped with ample memory resources, including flash memory for program storage and RAM for data processing, facilitating robust and flexible application development.
  • Communication Interfaces: With a variety of built-in communication protocols, such as I²C, SPI, and UART, this MCU enables seamless integration with other components and peripherals, enhancing system connectivity and data transfer capabilities.
  • Analog Features: The inclusion of analog-to-digital converters (ADCs) and other analog peripherals allows the MCP87090T-U/MF to handle analog signals efficiently, making it ideal for sensor-based applications.
  • Low Power Consumption: Designed with power efficiency in mind, this MCU is suitable for battery-operated devices, ensuring a longer operational lifespan and reduced power costs.
  • Temperature Range: The device operates reliably across a wide temperature range, making it suitable for harsh environments and demanding industrial applications.
  • Package: Housed in a compact UQFN package, the MCP87090T-U/MF saves valuable board space without compromising on functionality or performance.

Applications

The versatile nature of the MCP87090T-U/MF makes it an excellent choice for a variety of applications, including but not limited to:

  • Automotive systems
  • Smart home devices
  • Industrial automation and control
  • Consumer electronics
  • Portable medical devices

Overall, the Microchip Technology MCP87090T-U/MF MCU is a powerful and reliable solution for developers looking to create sophisticated and efficient electronic systems. Its combination of performance, connectivity, and compact form factor makes it an ideal choice for a multitude of modern applications.

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess