EN
  • EN
  • DE
  • IT

MCP9803T-M/MSG

Part No MCP9803T-M/MSG
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP I2C/SMBUS 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -55°C to 125°C
Output Type I²C/SMBus
Supply Voltage - Operating 2.7 V to 5.5 V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Accuracy - Highest (Lowest) ±1°C (±3°C)
Testing Conditions -10°C to 85°C (-55°C to 125°C)
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 058406-MCP9803T-M/MSG
Ultra Librarian 3D Model Ultra Librarian MCP9803T-M/MSG CAD Model

Description

Microchip Technology MCP9803T-M/MSG Temperature Sensor

The MCP9803T-M/MSG is a high-precision digital temperature sensor from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This sensor is designed to offer accurate temperature monitoring with an I²C compatible serial interface, making it an ideal choice for advanced thermal management solutions in a variety of applications.

Featuring a tiny, lead-free 8-pin MSOP package, the MCP9803T-M/MSG is engineered for space-constrained applications without compromising performance. It provides a temperature resolution of 0.0625°C and supports an extended temperature range, making it suitable for both commercial and industrial temperature sensing needs.

Key Features:

  • High Accuracy: The MCP9803T-M/MSG offers an accuracy of ±1°C (max.) from -40°C to +125°C, ensuring precise temperature readings for critical applications.
  • User-Selectable Resolution: Users can select from multiple resolution settings between 9-bit and 12-bit, allowing for a balance between measurement resolution and conversion time based on specific requirements.
  • Programmable Alert Output: This sensor comes with a programmable ALERT output pin that can be configured as an interrupt or comparator/thermostat output, providing a versatile solution for temperature event signaling.
  • I²C Interface: The I²C serial interface facilitates easy integration into microcontroller-based systems, supporting both standard (100 kHz) and fast (400 kHz) I²C modes.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the MCP9803T-M/MSG features a low operating current, which helps to minimize power consumption and extend battery life in portable devices.
  • Wide Operating Voltage Range: It operates across a supply voltage range of 2.7V to 5.5V, accommodating various system power requirements.

Applications for the MCP9803T-M/MSG are diverse and include environmental control systems, computer thermal monitoring, thermal protection for hard disk drives and other electronics, as well as general-purpose temperature monitoring. Its high level of integration and ease of use make it a popular choice for engineers and designers looking to enhance the thermal reliability and performance of their products.

Microchip Technology's commitment to quality ensures that the MCP9803T-M/MSG temperature sensor is a reliable and efficient choice for precise temperature measurements in both simple and complex electronics systems.

You May Also Be Interested in

Texas Instruments
Quad Remote Diode and Local Temperature Sensor with SMBus Interface | SENSOR DIGITAL -40C-125C 14WSON
Lowest to $6.6455
Microchip Technology
Digital Temperature Sensor with SPI™ Interface | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $2.4991
Texas Instruments
LM74 SPI/Microwire12-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -55C-150C 8SOIC
Lowest to $5.1709
Texas Instruments
Quad Remote Diode and Local Temperature Sensor with SMBus Interface and TruTherm™ Technology | SENSOR DIGITAL -40C-125C 14WSON
Lowest to $3.5640
Microchip Technology
Two-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Analog Devices Inc.
Temp Sensor Digital Serial (4-Wire, SPI) 6-Pin SOT-23
Lowest to $2.1130
Texas Instruments
LM20 2.4V, 10μA, SC70, micro SMD Temperature Sensor | SENSOR ANALOG -40C-125C 4USMD
Need more? Email Us
Texas Instruments
±1°C Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction | SENSOR DIGITAL -40C-125C 8SOIC
Lowest to $3.2208
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8SOIC
Lowest to $4.0227

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess