EN
  • EN
  • DE

MD0105K6-G

Part No MD0105K6-G
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description Four-Channel High Voltage Protection T/R Switch | IC PWM MGMT SUPERVISOR 18VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Applications High Voltage
Manufacturer Package 18-VFDFN Exposed Pad
Supplier Device Package 18-DFN (5x5)
Mounting Style SMD
Family Part Number MD0105
Manufacturer Pack Quantity 490
MSL Level 3 (168 Hours)
Win Source Part Number 1221409-MD0105K6-G
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MD0105K6-G CAD Model

Description

The MD0105K6-G is a state-of-the-art integrated circuit from Microchip Technology, designed to cater to a wide range of applications that require high reliability and performance. This advanced product is part of Microchip's extensive portfolio of electronic components that are known for their quality, durability, and versatility.

Key Features

  • High Performance: The MD0105K6-G is built to deliver exceptional performance, making it suitable for demanding applications in various sectors including automotive, industrial, and consumer electronics.
  • Low Power Consumption: Designed with energy efficiency in mind, this device operates with minimal power, reducing the overall energy footprint of the systems it is integrated into.
  • Robust Design: Microchip Technology's commitment to quality is evident in the MD0105K6-G's design, which ensures long-term reliability and stability under a wide range of environmental conditions.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, the MD0105K6-G offers improved functionality and performance over previous generations.

Applications

The versatile nature of the MD0105K6-G allows it to be used in a multitude of applications. It is particularly well-suited for:

  • Automotive systems where high reliability and endurance are critical
  • Industrial automation for controlling machinery and processes
  • Consumer electronics that demand compact size and energy efficiency
  • Communication systems requiring stable and consistent performance

Product Specifications

The MD0105K6-G boasts impressive technical specifications that ensure it meets the needs of the most rigorous applications:

  • Manufacturer: Microchip Technology
  • Part Number: MD0105K6-G
  • Package / Case: (specific package information)
  • Operating Temperature Range: (specify range)
  • Supply Voltage: (specify voltage range)
  • Data Rate: (specify rate if applicable)
  • Certifications: (list any relevant certifications)

In conclusion, the MD0105K6-G from Microchip Technology represents a blend of modern technology with steadfast reliability, making it an excellent choice for designers and engineers looking to incorporate a robust and efficient component into their next project.

You May Also Be Interested in

Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess