EN
  • EN
  • DE
  • IT

MEC1310-NU

Part No MEC1310-NU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description I/O Controller 128-Pin VTQFP Tray / IC EMBEDDED CTLR 128TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tray
Applications I/O Controller
Core Processor 8051
RAM Size 64KB
Interface ACPI, BC-Link, I2C/SMBus, LPC, PECI, PS/2, SPI
Number of I/O 56
Operating Supply Voltage 3.3V
Operating Temperature Range 0°C ~ 85°C
Mounting SMD
Package 128-TQFP
Manufacturer Package 128-VTQFP (14x14)
Win Source Part Number 788398-MEC1310-NU
Popularity Medium
Supply and Demand Status Limited
Family Name MEC1310
Introduction Date January 01, 2000
ECCN 5A992.c
Country of Origin Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MEC1310-NU CAD Model

Description

The MEC1310-NU is a highly integrated, embedded controller from Microchip Technology designed to meet the complex demands of modern computing systems. This advanced I/O controller offers a flexible and efficient solution for managing a wide range of system functions, including keyboard, mouse, system wake-up, battery charging, and power sequencing.

Key Features and Benefits

  • Advanced I/O Controller: The MEC1310-NU is equipped with a variety of I/O ports and interfaces, making it highly versatile for integrating into different system architectures.
  • High Integration: With an embedded RISC processor, this controller can handle complex tasks with ease, reducing the need for additional components on the system board and helping to lower overall system costs.
  • Power Management: The device includes sophisticated power management features that support multiple power planes and states, allowing for energy-efficient operation of the host system.
  • Programmable Flexibility: The MEC1310-NU's firmware is fully programmable, giving developers the ability to customize its functionality to meet specific application requirements.
  • Robust Security: Security features are built into the controller to protect against unauthorized access and firmware tampering, enhancing the overall security of the computing system.

Applications

The MEC1310-NU is suitable for a wide range of applications in computing, including:

  • Notebook and desktop PCs
  • Industrial PCs and servers
  • Embedded control systems

Technical Specifications

The MEC1310-NU is built on a powerful 32-bit ARM Cortex-M4 processor, providing ample computational power for handling system management tasks. It is offered in a 128-pin QFN package and operates over an industrial temperature range. The device also supports a variety of communication protocols, including SPI, I2C, and UART, making it a highly flexible solution for complex designs.

Ordering Information

To order the MEC1310-NU or to request samples, please visit the Microchip Technology website or contact your local Microchip sales representative.

You May Also Be Interested in

Infineon Technologies
INTELLIGENT NTC-Q NETWORK TERMI
Need more? Email Us
Microchip Technology
IC CTRLR HUB 128QFP
Lowest to $6.5663
Infineon Technologies
ELIC EXTENDED LINE CARD INTERFAC
Lowest to $36.8198
STMicroelectronics
DSP/MCU SYSTEM 144-LQFP
Lowest to $13.9311
Texas Instruments
SERIAL I/O CONTROLLER, 2 CHANNEL
Lowest to $17.2964
STMicroelectronics
IC BLDC CTLR STM32 48VFQFPN
Lowest to $6.6660
Unitrode
SWITCHING CONTROLLER, VOLTAGE-MO
Lowest to $9.3280
Bridgetek Pte Ltd.
IC EVE4 RES TOUCH 64VQFN
Lowest to $12.6487
Sipex Corporation
SWITCHING CONTROLLER, CURRENT-MO
Lowest to $11.8002

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.0363 $58.0363
3+ $47.6196 $142.8588
4+ $46.1315 $184.5260
6+ $44.6433 $267.8598
7+ $43.1553 $302.0871
9+ $38.6908 $348.2172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,329 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess