EN
  • EN
  • DE

MIC2179-5.0BSM

Part No MIC2179-5.0BSM
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 1.5A Synchronous Buck Regulator | IC REG BUCK 5V 1.5A 20SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 16.5V
Min/Fixed Output Voltage 5V
Output Current 1.5A
Switching Frequency 200kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-SSOP
Supplier Device Package 20-SSOP
Family Part Number MIC2179
Manufacturer Pack Quantity 67
MSL Level 1 (Unlimited)
Win Source Part Number 1222095-MIC2179-5.0BSM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MIC2179-5.0BSM CAD Model

Description

MIC2179-5.0BSM Product Overview

The MIC2179-5.0BSM is a robust, high-efficiency, synchronous step-down (buck) regulator from Microchip Technology, designed to deliver a fixed output voltage of 5.0V. This regulator is a part of Microchip's MIC2179 series, known for their reliability and performance in a wide range of applications.

Key Features

  • Output Voltage: 5.0V fixed output with high accuracy.
  • High Efficiency: Synchronous rectification provides enhanced efficiency, especially at higher load currents.
  • Input Voltage Range: Wide input voltage range to accommodate various sources and conditions.
  • Output Current: Capable of delivering continuous output current, suitable for a variety of applications.
  • Thermal Management: Excellent thermal performance with over-temperature protection.
  • Protection Features: Includes over-current protection and under-voltage lockout to safeguard the device and the load.
  • Package: Available in a space-saving, thermally efficient package that is easy to integrate into a wide range of designs.

Applications

The MIC2179-5.0BSM is versatile and can be used in various applications, including but not limited to:

  • Consumer Electronics
  • Telecommunications
  • Industrial Systems
  • Computing Platforms
  • Networking Equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the MIC2179-5.0BSM is no exception. It is built to meet high industry standards, ensuring stable performance over its lifetime, making it a reliable choice for critical applications.

Design Support

Microchip Technology provides comprehensive design support for the MIC2179-5.0BSM, including datasheets, application notes, and design tools. This support helps designers to rapidly integrate the regulator into their projects and bring products to market faster.

With its robust feature set, the MIC2179-5.0BSM is a powerful component that can help streamline power management in a variety of electronic systems, providing a reliable and efficient power solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6059 $60.2413
17+ $7.0605 $120.0285
26+ $6.8399 $177.8374
35+ $6.6193 $231.6755
46+ $6.3987 $294.3402
61+ $5.7369 $349.9509
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess