EN
  • EN
  • DE

MIC2199YML-TR

Part No MIC2199YML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Single-OUT Step Down 12-Pin MLF T/R / IC REG CTRLR BUCK 12MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 4.5 V ~ 32 V
Frequency - Switching 300kHz
Duty Cycle (Maximum) 85%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 12-VFDFN Exposed Pad, 12-MLF
Manufacturer Package 12-MLF (4x4)
Win Source Part Number 788471-MIC2199YML-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC2199
Introduction Date April 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MIC2199YML-TR CAD Model

Description

Microchip Technology MIC2199YML-TR Step-Down Converter

The MIC2199YML-TR from Microchip Technology is a high-performance, fully integrated frequency-programmable synchronous buck regulator. This efficient power management component is designed to deliver a continuous output current up to 1.2A while converting input voltages ranging from 2.9V to 14V. Its output voltage is adjustable from 0.8V to VIN, making it suitable for a wide array of applications, including distributed power systems, portable devices, and telecommunications equipment.

One of the standout features of the MIC2199YML-TR is its ability to operate at a switching frequency that can be programmed from 200kHz to 600kHz, allowing designers to optimize the size and response of the external components. Additionally, the device can be synchronized to an external clock, which is particularly useful in noise-sensitive applications where interference with RF or audio circuits must be minimized.

The MIC2199YML-TR incorporates a range of protective features to ensure both the longevity of the device and the safety of the application it is used in. These include under-voltage lockout (UVLO), thermal shutdown, and current limit protection. Moreover, the device features a soft-start function that limits inrush current during startup, providing a smoother ramp-up to the desired output voltage.

For ease of integration into various designs, the MIC2199YML-TR is offered in a compact 10-pin 3x3mm MLF® package. This space-saving package is ideal for applications where PCB real estate is at a premium. The device also supports a low shutdown current of less than 1µA, which is critical for battery-powered applications where power conservation is paramount.

With its robust design, flexible operation, and comprehensive protection features, the MIC2199YML-TR from Microchip Technology is a reliable and versatile solution for a wide range of power conversion needs. Its high level of integration and programmability make it an excellent choice for designers looking to optimize their power management systems for performance, efficiency, and compactness.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess