EN
  • EN
  • DE

MIC2203YMM-TR

Part No MIC2203YMM-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 300MA 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.3V
Maximum Input Voltage 5.5V
Voltage - Output (Min/Fixed) 0.5V
Maximum Output Voltage 5.5V
Current - Output 300mA
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Part Number Series MIC2203
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805044-MIC2203YMM-TR
Ultra Librarian 3D Model Ultra Librarian MIC2203YMM-TR CAD Model

Description

Microchip Technology's MIC2203YMM-TR: A High-Efficiency, Low-Noise Step-Down Regulator

The MIC2203YMM-TR is a robust and versatile step-down (buck) regulator integrated circuit designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This compact and efficient power management component is ideal for a wide range of applications, from portable devices to industrial systems, where space constraints and power efficiency are critical considerations.

At the heart of the MIC2203YMM-TR lies its ability to convert higher input voltages to lower output voltages with a high degree of efficiency, thereby extending battery life in portable applications and reducing heat generation in all systems. The device operates over a wide input voltage range and is capable of delivering up to 2A of output current, making it suitable for a diverse set of power requirements.

Key features of the MIC2203YMM-TR include:

  • High Efficiency: Its advanced PWM (Pulse Width Modulation) control scheme ensures efficient operation across a wide range of loads, which is essential for maximizing battery life in portable devices and reducing power loss in all applications.
  • Low Noise Operation: The regulator is designed to minimize electromagnetic interference (EMI), making it an excellent choice for noise-sensitive applications, such as RF systems and precision instrumentation.
  • Adjustable Output Voltage: The output voltage can be precisely adjusted to meet the specific needs of the application, providing design flexibility and accommodating a variety of power requirements.
  • Thermal Protection: Built-in thermal shutdown ensures the device operates within safe temperature limits, protecting both the regulator and the overall system from overheating.
  • Small Package: The MIC2203YMM-TR comes in a compact 10-pin MSOP (Mini Small Outline Package) with a thermal pad, which allows for efficient heat dissipation and saves valuable board space.

With its combination of high efficiency, low noise, and small footprint, the MIC2203YMM-TR from Microchip Technology is an excellent choice for designers looking to optimize their power management solutions. Whether it's for handheld devices, wireless communication, or sensitive analog circuits, this regulator offers the performance and reliability expected from a leading semiconductor manufacturer.

For detailed specifications, application notes, and evaluation boards, customers are encouraged to visit the official Microchip Technology website or contact their local sales representative.

You May Also Be Interested in

STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.5571
Texas Instruments
IC REG BUCK ADJ 2A SOT583 / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-583
Lowest to $3.1194
Analog Devices Inc.
IC REG BOOST 5V 1.5A 8DFN
Lowest to $5.6650
Microchip Technology
IC REG BUCK ADJ 600MA 12MLF / Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®
Need more? Email Us
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.6238
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.5571
Microchip Technology
IC REG BUCK 1V 600MA 12MLF / Buck Switching Regulator IC Positive Fixed 1V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WQFN / Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 2A 16-WQFN Exposed Pad
Lowest to $6.8210
Fairchild/ON Semiconductor
SWITCHING REGULATOR, VOLTAGE-MOD / Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 4A 20-UFBGA, WLCSP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess