EN
  • EN
  • DE

MIC2215-PPGYML

Part No MIC2215-PPGYML
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3V/3V/1.8V 16MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 3
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3V, 3V, 1.8V
Dropout Voltage-Max 0.275V @ 250mA, 0.275V @ 250mA, 0.275V @ 250mA
Output Current 250mA, 250mA, 250mA
Operating Supply Current 150μA to 550μA
PSRR 70dB to 45dB (100Hz to 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3V, 3V, 1.8V
Voltage - Dropout (Typical) 0.17V @ 250mA
Mounting SMD (SMT)
Case / Package 16-MLF (4x4)
Win Source Part Number 058561-MIC2215-PPGYML
Ultra Librarian 3D Model Ultra Librarian MIC2215-PPGYML CAD Model

Description

The MIC2215-PPGYML is a highly efficient, compact, and versatile power management integrated circuit (PMIC) developed by Microchip Technology. This advanced component is designed to cater to the demanding needs of modern portable electronic devices, such as smartphones, tablets, wireless headphones, and IoT gadgets. With its robust feature set and impressive performance metrics, the MIC2215-PPGYML stands out as a reliable solution for a variety of power management applications.

Key Features:

  • Dual-Output LDO: The MIC2215-PPGYML is equipped with two low-dropout regulators (LDOs) that provide stable voltage outputs, ensuring efficient power delivery and noise reduction for sensitive electronic circuits.
  • High Efficiency: This PMIC is designed for high efficiency, which helps extend battery life in portable devices by minimizing power loss during voltage regulation.
  • Adjustable Output Voltage: Users can adjust the output voltage to meet the specific requirements of their application, providing flexibility and precision in power management.
  • Power Good (PG) Output: The inclusion of a 'power good' output signal allows for real-time monitoring of the system's power status, ensuring reliable operation.
  • Thermal Shutdown Protection: To prevent damage from overheating, the MIC2215-PPGYML features thermal shutdown protection that automatically disables the output if the temperature exceeds a safe threshold.
  • Current Limit Protection: Built-in current limit protection safeguards the device and the load from excessive current draw, which could otherwise lead to system instability or damage.

Applications:

  • Portable Electronics
  • Wireless Devices
  • IoT Products
  • Battery-Powered Devices
  • Embedded Systems

With its compact size and the ability to operate over a wide range of input voltages, the MIC2215-PPGYML is an ideal choice for designers looking to optimize power consumption while maintaining performance. Its robust protection features and design flexibility make it a go-to power management solution for a multitude of electronic applications.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4377 $59.0895
325+ $0.3592 $116.7400
500+ $0.3477 $173.8500
690+ $0.3361 $231.9090
890+ $0.3257 $289.8730
1,190+ $0.2922 $347.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,260 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess