EN
  • EN
  • DE

MIC23451-AAAYFL-T5

Part No MIC23451-AAAYFL-T5
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A TRPL 26QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck Switching Regulator IC Positive Adjustable 1V 3 Output 2A 26-VFQFN Exposed Pad
Manufacturer Microchip Technology
Series HyperLight Load®
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 26-VFQFN Exposed Pad
Case / Package 26-QFN (4x4)
Family Name MIC23451
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 576-4355-6, 1611-MIC23451-AAAYFL-T5DKRINACTIVE, MIC23451-AAAYFL T5, 1611-MIC23451-AAAYFL-T5CTINACTIVE, 1611-MIC23451-AAAYFL-T5DKR, 1611-MIC23451-AAAYFL-T5CT-ND, 1611-MIC23451-AAAYFL-T5DKR-ND, 576-4355-2, 576-4355-1, 1611-MIC23451-AAAYFL-T5CT
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884666-MIC23451-AAAYFL-T5
Ultra Librarian 3D Model Ultra Librarian MIC23451-AAAYFL-T5 CAD Model

Description

The MIC23451-AAAYFL-T5 is a high-efficiency, triple-output, synchronous buck regulator from Microchip Technology. Designed to meet the demanding power management requirements of modern electronic devices, this regulator is a perfect solution for applications requiring multiple power rails with high current capabilities.

Key Features

  • Triple-Output Channels: This regulator features three output channels that can supply up to 3A, 2A, and 2A of continuous output current, respectively, making it ideal for powering complex systems with multiple components.
  • High Efficiency: With a synchronous buck topology, the MIC23451-AAAYFL-T5 achieves high efficiency across a wide range of load conditions, reducing power loss and heat generation to extend battery life in portable applications.
  • Adjustable Output Voltage: Each output channel provides an adjustable output voltage range, giving designers the flexibility to tailor the power supply to the specific needs of their application.
  • Integrated Switching FETs: The inclusion of internal power MOSFETs minimizes the need for external components, simplifying design and reducing overall solution size.
  • Programmable Soft-Start: The soft-start feature limits inrush current during startup, which helps prevent system voltage glitches and extends the life of the device.
  • Thermal Shutdown Protection: Built-in thermal shutdown ensures the device operates within safe temperature limits, providing additional reliability and safety.
  • Power Good (PG) Output: The PG signal provides real-time feedback on the status of the output voltages, which is useful for sequence control and system monitoring.

Applications

The MIC23451-AAAYFL-T5 is versatile and can be used in a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Networking and telecommunications equipment
  • Set-top boxes and digital TVs
  • Computing and storage systems

Quality and Reliability

As a product of Microchip Technology, the MIC23451-AAAYFL-T5 is manufactured to the highest quality standards and is designed for robust and reliable operation in the field. With its advanced features and comprehensive protection circuits, this regulator is an excellent choice for designers looking for a dependable power management solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0090 $63.0630
16+ $7.3920 $118.2720
25+ $7.1610 $179.0250
34+ $6.9300 $235.6200
44+ $6.6990 $294.7560
58+ $6.0060 $348.3480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 574 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess