EN
  • EN
  • DE

MIC26603-ZAYJL-TR

Part No MIC26603-ZAYJL-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 4.5V to 28V Synchronous Step Down Single-Out 0.6V to 5.5V 6A 28-Pin QFN EP T/R / IC REG BUCK ADJ 6A SYNC 28MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series Hyper Speed Control, SuperSwitcher II
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 28V
Output Voltage 0.6V
Output Voltage MAX 5.5V
Output Current 6A
Frequency - Switching 600kHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 28-PowerVQFN
Manufacturer Package 28-MLF (5x6)
Win Source Part Number 788534-MIC26603-ZAYJL-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC26603
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MIC26603-ZAYJL-TR CAD Model

Description

Microchip Technology's MIC26603-ZAYJL-TR

The MIC26603-ZAYJL-TR is a high-performance, digitally enhanced power analog (DEPA) synchronous buck regulator from Microchip Technology. It is designed to deliver a continuous output current of up to 6A with excellent power efficiency and thermal performance. This makes it an ideal choice for a wide range of applications, including distributed power systems, networking equipment, telecommunications, and industrial applications.

One of the key features of the MIC26603-ZAYJL-TR is its wide input voltage range of 4.5V to 28V, which allows for flexible usage in various system architectures. The output voltage is adjustable down to 0.8V with a high accuracy of ±1%, ensuring precise voltage regulation for sensitive electronic components. The device operates at a switching frequency of 600kHz, which provides a good balance between efficiency and component size, enabling compact power supply designs.

The regulator integrates a range of protection features to ensure reliable operation under adverse conditions. These include under-voltage lockout (UVLO), thermal shutdown, over-current protection (OCP), and short-circuit protection (SCP). The MIC26603-ZAYJL-TR also features internal soft-start to minimize inrush current during startup, reducing stress on the input power source.

Additionally, the MIC26603-ZAYJL-TR comes in a highly thermally efficient 20-pin QFN package, which is suitable for space-constrained applications. The exposed pad design enhances thermal performance and allows for better heat dissipation. This integrated circuit is available in tape and reel packaging, denoted by the '-TR' suffix, which facilitates automated manufacturing processes.

Microchip Technology's commitment to quality ensures that the MIC26603-ZAYJL-TR meets stringent industry standards for performance and reliability. This product is an excellent choice for designers looking for a robust, high-efficiency power solution that can simplify the power supply design and accelerate time-to-market for their products.

For further technical details, datasheets, and support resources, customers can visit Microchip Technology's official website or contact their local sales representative.

You May Also Be Interested in

Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess