EN
  • EN
  • DE

LM2590HVT-5.0

Part No LM2590HVT-5.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description SIMPLE SWITCHER Power Converter 150 kHz 1A Step-Down Voltage Regulator, with Features | IC REG BUCK 5V 1A TO220-7
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 60V
Min/Fixed Output Voltage 5V
Output Current 1A
Switching Frequency 150kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-7 (Formed Leads)
Supplier Device Package TO-220-7
Family Part Number LM2590
Manufacturer Pack Quantity 45
MSL Level 1 (Unlimited)
Win Source Part Number 1197499-LM2590HVT-5.0
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2590HVT-5.0 CAD Model

Description

The LM2590HVT-5.0 is a robust and highly efficient voltage regulator designed by the renowned semiconductor company, Texas Instruments. This component is part of the LM2590 series, which are SIMPLE SWITCHER® Power Converter High Efficiency 3A Step-Down Voltage Regulators. It is specifically designed to deliver a fixed output voltage of 5.0V with an input voltage range from 4.5V to 60V, making it an ideal choice for a wide range of applications that require a stable and reliable power supply.

Key Features

  • Output Voltage: Fixed 5.0V with high precision
  • Input Voltage Range: Wide range from 4.5V to 60V
  • Output Current: Capable of delivering up to 3A of continuous output current
  • Efficiency: High efficiency with up to 77% at 3A load and 12V input
  • Thermal Shutdown and Current Limit: In-built protection features for enhanced safety
  • Frequency: 150 kHz fixed frequency internal oscillator
  • Package: TO-220 package designed for easy integration into a variety of systems

Applications

The LM2590HVT-5.0 is versatile and can be used in multiple applications including:

  • Simple high-efficiency step-down (buck) regulators
  • Efficient pre-regulators for linear regulators
  • On-card switching regulators for elimination of noise and distribution problems associated with single-point regulation

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM2590HVT-5.0 is no exception. This voltage regulator is built with reliability in mind, ensuring stable performance over its entire operating range. It is also RoHS compliant, reflecting TI's dedication to environmental responsibility.

Design Support

Designers and engineers can take advantage of Texas Instruments' comprehensive design support, including detailed datasheets, design tools, and technical support to ensure a smooth integration of the LM2590HVT-5.0 into their projects.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess