EN
  • EN
  • DE

MIC2800-G1JJYML-TR

Part No MIC2800-G1JJYML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG TRPL BUCK/LNR 2MHZ 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features PMIC - Voltage Regulators - Linear Switching Output Step-Down (Buck) (1), Linear (LDO) (2) 2MHz 16-QFN (3x3)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-VFQFN
Case / Package 16-QFN (3x3)
Family Name MIC2800
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC2800-G1JJYML-TRDKR, MIC2800-G1JJYML-TRCT
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927054-MIC2800-G1JJYML-TR
Ultra Librarian 3D Model Ultra Librarian MIC2800-G1JJYML-TR CAD Model

Description

Microchip Technology's MIC2800-G1JJYML-TR: High-Efficiency Power Management IC

The MIC2800-G1JJYML-TR is a versatile power management integrated circuit (PMIC) from Microchip Technology, designed to cater to the needs of compact and energy-sensitive applications. It is a multi-channel device, integrating multiple regulators and a host of features that ensure efficient power management within electronic systems.

Key Features

  • Multiple Output Channels: The MIC2800-G1JJYML-TR features three independent output channels, including two high-efficiency synchronous buck regulators and one load switch, providing a flexible power distribution system.
  • High Efficiency: With its synchronous buck regulators, this PMIC achieves high efficiency, which is critical for battery-operated devices, extending their operational lifespan.
  • Adjustable Output Voltage: The output voltage of the buck regulators is adjustable, allowing for customization to meet specific application requirements.
  • Power Good (PG) Outputs: The inclusion of Power Good outputs offers real-time system monitoring, ensuring that each power rail is functioning correctly before enabling the subsequent stages in the power sequence.
  • Thermal Shutdown Protection: Built-in thermal shutdown protection safeguards the device against overheating, enhancing system reliability.
  • Small Footprint: The compact QFN (16-pin, 2x3mm) package allows for space-saving designs, ideal for portable and space-constrained applications.

Applications

The MIC2800-G1JJYML-TR is particularly suited for a broad range of applications, such as:

  • Portable Electronic Devices
  • Wearable Technology
  • Smart Home Devices
  • Internet of Things (IoT) Gadgets
  • Medical Monitoring Equipment

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the MIC2800-G1JJYML-TR is no exception. It is designed to meet the rigorous standards set by the industry, ensuring stable performance across various conditions and applications. Moreover, with its tape and reel packaging (TR), it is suitable for automated assembly processes, streamlining the manufacturing workflow.

In summary, the MIC2800-G1JJYML-TR from Microchip Technology is an efficient and reliable solution for modern power management challenges, offering flexibility, high efficiency, and compact design to developers and engineers.

You May Also Be Interested in

Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5067 $50.1340
49+ $2.0568 $100.7832
76+ $1.9925 $151.4300
104+ $1.9282 $200.5328
135+ $1.8640 $251.6400
180+ $1.6711 $300.7980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,440 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess