Product Overview: MIC29150-5.0BU TR by Microchip Technology
The MIC29150-5.0BU TR is a high-performance, low-dropout (LDO) voltage regulator from the renowned manufacturer Microchip Technology, designed to deliver a fixed output of 5.0 volts. This component is well-suited for applications requiring up to 1.5A of output current with a minimal voltage drop and excellent regulation characteristics.
Key Features
- Output Voltage: Precisely regulated 5.0V output, ideal for logic circuits and standard digital devices.
- High Current Capability: Capable of delivering up to 1.5A of continuous output current, making it suitable for high-power applications.
- Low Dropout Voltage: Offers a low dropout performance, ensuring efficient operation even when the input voltage is close to the output voltage.
- Thermal and Overcurrent Protection: Built-in safety features protect the device and the load from excessive temperature and current conditions.
- Adjustable Output: While the MIC29150-5.0BU TR is set to a fixed 5.0V, the series also includes adjustable versions for applications requiring a custom voltage setting.
- Wide Operating Temperature Range: Suitable for industrial applications with an operational temperature range from -40°C to +125°C.
Applications
The MIC29150-5.0BU TR is versatile and can be used in various applications, including:
- Power supplies for microprocessors and digital systems
- Peripheral devices and embedded systems
- Automotive electronics
- Battery-powered devices
- Linear power regulators for household electronics
Quality and Reliability
Microchip Technology is known for its commitment to quality, and the MIC29150-5.0BU TR is no exception. It is designed to meet high standards of reliability and performance, ensuring stable operation in a wide range of devices and systems. The product is available in a TO-220 package, which is widely recognized for its ease of integration into various circuit designs.
With its robust design and comprehensive feature set, the MIC29150-5.0BU TR is an excellent choice for designers looking for a reliable and efficient voltage regulation solution.