EN
  • EN
  • DE

MIC29152BUTR

Part No MIC29152BUTR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 1.5A TO263-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 25V
Dropout Voltage-Max 0.6V @ 1.5A
Output Current 1.5A
Operating Supply Current 20mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.25 V to 26 V
Voltage - Dropout (Typical) 0.35V @ 1.5A
Mounting SMD (SMT)
Case / Package TO-263-5
Win Source Part Number 044737-MIC29152BUTR
Ultra Librarian 3D Model Ultra Librarian MIC29152BUTR CAD Model

Description

Product Overview: MIC29152BUTR from Microchip Technology

The MIC29152BUTR is a high-performance, adjustable output, low-dropout voltage regulator from Microchip Technology. This regulator is designed to provide a fast transient response, low dropout voltage, and better overall regulation accuracy and performance. It is an excellent choice for applications requiring up to 1.5A of output current in a space-constrained environment.

Key Features

  • High Output Current: The MIC29152BUTR can deliver up to 1.5A of continuous current, making it suitable for high-power applications.
  • Adjustable Output Voltage: It offers an adjustable output voltage from 1.24V to 26V, providing flexibility to power a wide range of devices.
  • Low Dropout Voltage: The low dropout voltage (typically 370mV at full load) ensures efficient operation even when the input voltage is close to the output voltage.
  • Fast Transient Response: The device is optimized for a fast transient response, which is critical for maintaining voltage stability in dynamic load conditions.
  • Thermal Overload Protection: The MIC29152BUTR includes built-in thermal overload protection that shuts down the output when the maximum operating temperature is exceeded, providing added safety and reliability.
  • Current Limit Protection: It also features current limit protection to prevent damage from overcurrent conditions.

Applications

The MIC29152BUTR is versatile and can be used in a variety of applications, including:

  • PC add-on cards
  • High-efficiency linear power supplies
  • Battery chargers
  • Consumer electronics
  • Telecommunications equipment

Package and Quality

The regulator is available in a thermally efficient 5-lead TO-220 package, which is RoHS compliant and designed for optimal heat dissipation. The MIC29152BUTR is characterized for operation from -40°C to +125°C, ensuring reliable performance across a wide range of environmental conditions. With Microchip's commitment to quality, this voltage regulator is a robust solution for demanding applications that require a high degree of voltage stability and power efficiency.

You May Also Be Interested in

Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0289 $60.3468
28+ $4.1257 $115.5196
44+ $3.9975 $175.8900
60+ $3.8681 $232.0860
78+ $3.7387 $291.6186
104+ $3.3530 $348.7120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess