EN
  • EN
  • DE

MIC29202WUTR

Part No MIC29202WUTR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.4A TO263-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 26V
Dropout Voltage-Max 0.75V @ 400mA
Output Current 400mA
Operating Supply Current 300μA to 12mA
Control Features Enable
Protection Features Load Dump, Over Current, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.24 V to 26 V
Voltage - Dropout (Typical) 0.4V @ 400mA
Mounting SMD (SMT)
Case / Package TO-263-5
Win Source Part Number 058614-MIC29202WUTR
Ultra Librarian 3D Model Ultra Librarian MIC29202WUTR CAD Model

Description

Product Overview: MIC29202WUTR by Microchip Technology

The MIC29202WUTR from Microchip Technology is a high-current, low-dropout (LDO) voltage regulator capable of delivering up to 2A of output current. This robust LDO is designed to provide a stable and reliable power supply for a wide range of applications, making it a versatile component in the field of power management solutions.

Key Features

  • High Output Current: The MIC29202WUTR can supply up to 2A of continuous output current, which is ideal for systems that require a significant amount of power without the need for additional heat sinking under normal operating conditions.
  • Low Dropout Voltage: With its low dropout voltage, this LDO can maintain regulation with a minimal difference between the input and output voltages, enhancing efficiency and battery life in portable applications.
  • Adjustable Output: The output voltage can be adjusted from 1.25V to as high as 26V with the use of external resistors, providing a high degree of flexibility for various design requirements.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and current limit features, ensuring protection against overheating and overcurrent conditions, thereby enhancing the longevity and reliability of the product.

Applications

  • Power supply for FPGAs, DSPs, and microprocessors
  • Battery-powered devices
  • Automotive electronics
  • Telecommunication infrastructure
  • Industrial and medical equipment

The MIC29202WUTR is presented in a thermally efficient, 5-pin TO-263 (D2PAK) package, which aids in heat dissipation and allows for a compact design. This makes it particularly suitable for space-constrained environments where maintaining a small footprint is essential. With its high reliability and performance, the MIC29202WUTR from Microchip Technology stands out as a top choice for designers and engineers looking to enhance their power management systems.

For detailed specifications, application notes, and additional resources, interested parties are encouraged to visit the official Microchip Technology website or contact their local Microchip sales office.

You May Also Be Interested in

Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess