EN
  • EN
  • DE

MIC2954-07BM

Part No MIC2954-07BM
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V/ADJ 0.25A 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 1.24V (5V)
Maximum Output Voltage 29V
Dropout Voltage-Max 0.6V @ 250mA
Output Current 250mA
Operating Supply Current 300μA to 12mA
Control Features Enable
Protection Features Load Dump, Over Current, Over Temperature, Reverse Polarity, UV POR
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed or Adjustable
Output Voltage 5V, 1.24 V to 29 V
Voltage - Dropout (Typical) 0.375V @ 250mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 123959-MIC2954-07BM
Ultra Librarian 3D Model Ultra Librarian MIC2954-07BM CAD Model

Description

MIC2954-07BM: Low-Dropout Voltage Regulator from Microchip Technology

The MIC2954-07BM is a highly reliable low-dropout voltage regulator designed by Microchip Technology, tailored for a broad range of applications that demand stable and efficient power supply. This regulator is a perfect choice for systems that operate under varying input voltages or require a low voltage drop in the supply chain.

Featuring a fixed output voltage of 5V, the MIC2954-07BM offers an output current of up to 150mA, making it suitable for powering small-scale logic circuits, low-power microcontrollers, and other sensitive electronic components. Its low dropout voltage ensures that the output remains stable even when the input voltage is very close to the output voltage, thereby improving system efficiency and reducing power loss.

Key Features:

  • Output Voltage: Fixed 5V output suitable for common logic levels.
  • Output Current: Capable of supplying up to 150mA, ideal for small loads.
  • Low Dropout Voltage: Ensures stable operation close to the output voltage, enhancing power efficiency.
  • Thermal Overload Protection: Built-in protection mechanism prevents damage due to overheating.
  • Short Circuit Protection: Offers robust protection against short-circuit conditions, ensuring the longevity of both the regulator and the connected components.
  • Package: Available in a TO-220-3 package, known for its ease of integration into various circuit designs.

The MIC2954-07BM's robust design includes thermal overload protection, which safeguards the device against excessive temperatures that could potentially cause damage. Additionally, the regulator is equipped with short-circuit protection, which adds an extra layer of security in the event of a fault, making it a reliable choice for critical applications.

With its TO-220-3 package, the MIC2954-07BM is not only durable but also easy to handle and solder onto a printed circuit board (PCB), which is valuable for both prototyping and mass production. Its capacity to maintain a consistent output with minimal external components simplifies design considerations and allows for a more compact and cost-effective power management solution.

In summary, the MIC2954-07BM from Microchip Technology is a versatile and dependable voltage regulator that offers the perfect blend of performance, protection, and ease of use for designers looking to create stable and efficient electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.3082 $60.0132
61+ $1.8940 $115.5340
95+ $1.8348 $174.3060
131+ $1.7756 $232.6036
169+ $1.7163 $290.0547
226+ $1.5388 $347.7688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,060 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess