Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Applications Converter, Intel Pentium Plus
Voltage - Input 2.25 V to 16 V
Number of Outputs 1
Output Voltage 1.25 V to 16 V
Temperature Range - Operating 0°C to 125°C
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 1076374-MIC29712WT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC29712WT CAD Model

Description

Product Overview: MIC29712WT from Microchip Technology

The MIC29712WT is a high-performance, adjustable voltage regulator designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This robust LDO (Low Dropout Regulator) is engineered to deliver exceptional reliability and efficiency, making it ideal for a wide range of applications that require stable and precise voltage regulation.

Key Features

  • High Current Output: The MIC29712WT is capable of delivering up to 7.5A of continuous output current, which is suitable for high-power applications.
  • Adjustable Output Voltage: This regulator offers an adjustable output voltage range from 1.25V to 26V, providing versatility and customization for specific design requirements.
  • Low Dropout Voltage: With a typical dropout voltage of just 500mV at full load, the MIC29712WT ensures efficient operation even when the input voltage is close to the output voltage.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and current-limiting features, enhancing the safety and longevity of both the regulator and the system it powers.
  • Wide Operating Temperature Range: It operates over an industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.

Applications

The versatility and robustness of the MIC29712WT make it an excellent choice for various applications, including but not limited to:

  • High-current power supplies
  • Automotive electronics
  • Telecommunication infrastructure
  • Industrial equipment
  • Server and networking equipment

Package and Quality

The MIC29712WT is offered in a TO-247 package, known for its high power dissipation capabilities. This package is widely used in high-power applications due to its ability to handle significant amounts of heat, ensuring reliable operation even under high load conditions. Microchip Technology is committed to high quality and reliability, and the MIC29712WT is no exception, meeting stringent industry standards for performance and durability.

Whether you're designing a sophisticated industrial system or a high-performance computing platform, the MIC29712WT from Microchip Technology provides the efficiency, reliability, and flexibility needed to meet your voltage regulation requirements.

You May Also Be Interested in

Linear Technology
IC SW REG CNTRLR STEP-DWN 16SOIC
Need more? Email Us
ECAD model for LTC1430CS#PBF
Maxim Integrated
IC REG LINEAR KEEP ALIVE PWR SUP
Lowest to $2.1040
ECAD model for MAX1534ETE
Linear Technology
IC SW REG CNTRLR STEP-DWN 8-SOIC
Lowest to $7.5752
ECAD model for LTC1430ACS8
Linear Technology
IC SW REG CNTRLR SYNC ADJ 8-SOIC
Lowest to $8.5895
ECAD model for LTC1530CS8#TRPBF
Linear Technology
IC REG 5-OUT FOR TFT-LCD 38QFN
Lowest to $5.5159
ECAD model for LT3513EUHF#TRPBF
Linear Technology
IC CTRLR DC/DC 2PH HI EFF 38-QFN
Lowest to $18.9895
ECAD model for LTC3735EUHF#PBF
Linear Technology
IC DC/DC CONV FLASHMEM 12V 8SOIC
Need more? Email Us
ECAD model for LTC1263CS8#PBF
ON Semiconductor
IC REG CTRLR INTEL 2OUT 16SOIC
Need more? Email Us
ECAD model for CS5165AGDW16
Linear Technology
IC SW REG CTRLR SYNC BUCK 36SSOP
Lowest to $4.4587
ECAD model for LTC3730CG#PBF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.9252 $74.7756
6+ $20.4514 $122.7084
9+ $19.8122 $178.3098
12+ $19.1732 $230.0784
16+ $18.5341 $296.5456
21+ $16.6168 $348.9528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 112 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention