EN
  • EN
  • DE

MIC38C44AYMM

Part No MIC38C44AYMM
Manufacturer Microchip Technology
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH MULT TOP 8MSOP / Converter Offline Boost, Buck, Flyback, Forward Topology 500kHz 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Mfr Microchip Technology
Package Tube
Output Isolation Isolated
Internal Switch(s) Yes
Topology Boost, Buck, Flyback, Forward
Voltage - Start Up 14.5 V
Supply Voltage - Operating 9V ~ 20V
Duty Cycle 50%
Frequency - Switching 500kHz
Control Features Frequency Control
Temperature Range - Operating -40°C ~ 150°C (TJ)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Mounting SMD (SMT)
Base Product Number MIC38C44
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 100
Win Source Part Number 1078791-MIC38C44AYMM
Ultra Librarian 3D Model Ultra Librarian MIC38C44AYMM CAD Model

Description

Microchip Technology's MIC38C44AYMM: A Versatile PWM Controller

The MIC38C44AYMM is a high-performance Pulse Width Modulation (PWM) controller designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is tailored for a wide range of power supply applications, including but not limited to, DC-DC converters, AC-DC power supplies, and battery chargers.

Featuring a compact design, the MIC38C44AYMM is housed in an 8-pin MSOP package, making it ideal for space-constrained applications. Its enhanced features ensure efficient power management and high reliability, which are crucial for modern electronic devices.

Key Features of the MIC38C44AYMM:

  • Improved Performance: The controller operates at a frequency range up to 1MHz, allowing for smaller external components, reduced noise, and quick response to load transients.
  • Low Start-Up Current: The device requires a minimal start-up current of 500 µA, contributing to the overall efficiency of the power supply design.
  • High Current Totem Pole Output: With a 1A peak output current, the MIC38C44AYMM can drive large MOSFETs or IGBTs directly, simplifying the design and reducing component count.
  • Wide Operating Range: It operates over a wide supply voltage range, accommodating various applications and ensuring consistent performance under diverse conditions.
  • Under-Voltage Lockout (UVLO): The built-in UVLO feature protects the device by ensuring it operates only when the supply voltage is sufficient, preventing malfunctions.

Applications:

The versatility of the MIC38C44AYMM makes it suitable for a variety of applications, including:

  • Telecommunications equipment
  • Consumer electronics
  • Industrial power systems
  • Automotive power supplies
  • LED lighting systems

Microchip Technology's commitment to quality ensures that the MIC38C44AYMM PWM controller meets the stringent requirements of modern electronic systems, offering designers a reliable and efficient solution for their power management needs.

You May Also Be Interested in

ON Semiconductor
HIGH PERF CURRENT MODE RESONANT
Lowest to $4.1785
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
Lowest to $1.5632
ON Semiconductor
IC OFFLINE SW FLYBACK D2PAK-6 / Converter Offline Flyback Topology 66kHz D²PAK-6
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 7SO / Converter Offline Flyback Topology 60kHz 7-SO
Lowest to $1.1142
Renesas Electronics America
IC OFFLIN CONV SEC SIDE SR 8SOIC
Need more? Email Us
Infineon Technologies
IC OFFLINE SW HALF-BRDG 16DSO / Converter Offline Half-Bridge Topology 100kHz ~ 600kHz PG-DSO-16
Lowest to $6.7503
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 16SO / Converter Offline Buck, Buck-Boost, Flyback Topology 120kHz 16-SO
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $1.1653
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
Lowest to $1.0043

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess