EN
  • EN
  • DE

MIC38C44BN

Part No MIC38C44BN
Manufacturer Microchip Technology
Catalog PMIC - AC DC Converters, Offline Switchers
Description BiCMOS Current-Mode PWM Controllers | IC REG CTRLR PWM CM 8-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Output Isolation Isolated
Internal Switch(s) Yes
Topology Boost, Buck, Flyback, Forward
Voltage - Start Up 14.5V
Supply Voltage 9V ~ 20V
Duty Cycle 50%
Switching Frequency 500kHz
Control Features Frequency Control
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 8-DIP
Supplier Device Package 8-DIP
Mounting Style Through Hole
Family Part Number MIC38C44
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1222502-MIC38C44BN
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC38C44BN CAD Model

Description

The MIC38C44BN is a highly-reliable, high-performance BiCMOS current-mode pulse width modulator (PWM) controller from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This integrated circuit is designed for a wide range of power supply and power conversion applications, including switch-mode power supplies, DC-DC converters, and battery chargers.

Key Features

  • High-Performance BiCMOS Technology: Combining the benefits of both bipolar and CMOS transistors, the MIC38C44BN offers reduced power consumption and greater speed, making it suitable for energy-efficient and high-frequency applications.
  • Current-Mode Operation: This controller provides fast response to load changes and excellent loop stability by directly controlling the output current, making it ideal for complex power management tasks.
  • Wide Operating Range: The MIC38C44BN is capable of operating over a wide voltage range, accommodating various input power sources and enabling flexibility in system design.
  • Low Standby Power: Its low standby power consumption helps in achieving higher efficiency, which is critical for energy-saving applications.
  • Adjustable Output Voltage: The output voltage can be precisely regulated to meet the specific needs of the application, ensuring compatibility with a variety of devices.
  • Protection Features: It includes built-in features such as under-voltage lockout (UVLO), over-current protection, and thermal shutdown, enhancing the safety and reliability of the end application.

Applications

The versatility of the MIC38C44BN makes it suitable for a wide array of applications:

  • Telecommunications equipment
  • Computer systems
  • Industrial power systems
  • Consumer electronics
  • Automotive systems

Conclusion

With its advanced BiCMOS technology, current-mode control, and comprehensive protection features, the MIC38C44BN from Microchip Technology provides a robust and efficient solution for the most demanding power management challenges. Whether for industrial, automotive, or consumer applications, this PWM controller is engineered to deliver performance and reliability that designers can trust.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $2.9324
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $3.0036
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
Lowest to $1.0043
Infineon Technologies
IC OFFLINE SW HALF-BRDG 16DSO / Converter Offline Half-Bridge Topology 100kHz ~ 600kHz PG-DSO-16
Lowest to $6.7503
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
Lowest to $1.5632
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 8SO / Converter Offline Flyback Topology 8-SO
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Lowest to $3.8611
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SMD / Converter Offline Flyback Topology 132kHz SMD-8C
Lowest to $2.3459
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7SOIC / Converter Offline Flyback Topology 65kHz 7-SOIC
Lowest to $0.8046

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess