EN
  • EN
  • DE

MIC39100-1.8WS

Part No MIC39100-1.8WS
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 1A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.63V @ 1A
Output Current 1A
Operating Supply Current 20mA
Control Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.8V
Voltage - Dropout (Typical) 0.41V @ 1A
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 023284-MIC39100-1.8WS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC39100-1.8WS CAD Model

Description

Introducing the MIC39100-1.8WS LDO Voltage Regulator by Microchip Technology

If you're in search of a reliable and efficient low-dropout voltage regulator, look no further than the MIC39100-1.8WS from Microchip Technology. This high-performance LDO is designed to deliver a fixed output voltage of 1.8V with an impressive accuracy, making it an ideal choice for a wide range of applications, including but not limited to, consumer electronics, automotive systems, and industrial controls.

Key Features

  • High Output Accuracy: The MIC39100-1.8WS offers an output voltage accuracy of ±1%, ensuring precise voltage regulation for sensitive electronics.
  • High Current Capability: With an ability to deliver up to 1A of continuous output current, this voltage regulator can easily handle high-power applications.
  • Low Dropout Voltage: The low dropout voltage of typically 1.3V at full load minimizes power loss and improves efficiency, making it suitable for battery-operated devices.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and current limit features protect your circuitry from damage due to overheating and overcurrent conditions.
  • Fast Transient Response: The device's excellent transient response helps maintain stable output voltage despite rapid changes in load, which is critical for high-performance electronics.
  • Wide Operating Temperature Range: The MIC39100-1.8WS is operational over a temperature range of -40°C to +125°C, making it robust for use in extreme environments.

Applications

The versatility of the MIC39100-1.8WS allows it to be integrated into various applications, including:

  • Power management for CPUs, DSPs, and FPGAs
  • Portable and battery-powered devices
  • Post-regulation for switching supplies
  • Automotive electronics
  • Telecommunication equipment

Package and Availability

The MIC39100-1.8WS is offered in a TO-263 (D2PAK) package, ensuring ease of integration into your designs. Its compact form factor is advantageous for space-constrained applications. Check with Microchip Technology or authorized distributors for availability and bulk pricing options.

With its robust feature set, the MIC39100-1.8WS by Microchip Technology stands as a superior choice for designers looking for a dependable LDO voltage regulator that combines performance, reliability, and versatility.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1917 $50.4091
56+ $1.7983 $100.7048
87+ $1.7421 $151.5627
119+ $1.6859 $200.6221
154+ $1.6297 $250.9738
206+ $1.4611 $300.9866
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess